PC Desktop Hot-Swappable 2.5” Drive Expansion Slot Adapter

Whether you’re looking to increase your drive storage capacity, access swapped-out and/or archived drives, or utilize drives like memory cards, the DriveXpander opens up a new world of storage convenience for PC desktop and legacy Mac Pros. After an easy two minute install in any open full sized expansion slot on the back of your machine, you can swap 2.5” SATA hard drives and solid state drives as you desire.

Experience The Power of Storage Convenience

  • Adds additional storage capacity when internal bays are filled.
  • Offers quick and easy bare drive status verification.
  • Access individual drives from a storage array with minimal or no system down time.
  • Adds storage capacity to small form factor chassis’ that don’t offer accessible bays.
  • Add removable storage to the rear of a system, where it is less noticeable or accessible to unauthorized users. A great option for HTPCs!
Three Easy Steps to Use A Drive In DriveXpander
  • Open drive access lever.
  • Gently insert drive until you meet resistance (about ¾ of drive inserted).
  • Close drive access lever to fully insert and connect drive.

Manufacturer Part Number
900763
EAN/UPC
0784090033260,784090033260
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interfaces: 1 x SATA III 6.0Gb/s data and power connector
Compatible Drives: Any SATA I/II/III HDD or SSD 7mm to 9.5mm
Performance: up to 600MB/s
Hot Swap Compatibility: Yes
Compatible Slots: Any full size PCI or PCIe*
Dimensions: 0.8” H x 4.7” W x 5.7” L
Weight: 5.22 oz
Certifications: CE/FCC/RoHS
Warranty: One year