Stealth OTE18 Earset

Comfortable Bluetooth mono headset that gives you clear calls with high-definition sound.

  • HD SOUND WITH NOISE REDUCTION
  • SUPERIOR COMFORT IN A SMALL DESIGN
  • DEDICATED VOICE CONTROL BUTTON
  • UC VARIANT WITH USB DONGLE

HD SOUND WITH NOISE REDUCTION

Advanced Noise Blackout™ technology ensures clear, noise-free calls. Dual microphones reduce background noise, making you easy to hear. HD Voice* brings high-definition sound quality to both ends of the call.

SUPERIOR COMFORT IN A SMALL DESIGN

Stealth delivers superior comfort in a small design. The weight of the headset is perfectly balanced. It’s so discreet that you’ll hardly notice you’re wearing it.

DEDICATED VOICE CONTROL BUTTON

Leave your phone in your pocket. Activate Siri and Google Now by tapping a dedicated button directly on the headset. 

SIMPLE PAIRING WITH NFC

Have an NFC-enabled phone? Pair it with your Jabra Stealth by simply tapping the two together. Quick and effortless.

STREAM PODCASTS & GPS DIRECTIONS

Stream music, podcasts, or GPS directions wirelessly from your phone.

EXTRA EARHOOKS & EARGELS FOR A PERFECT FIT

Comes with a set of eargels and earhooks that let you get the perfect fit. Try different combinations to find what works best for you.

STAY CONNECTED WITH THE NANO SIZED BLUETOOTH DONGLE

With a UC compatible dongle, you can transfer calls from your softphone to your smartphone using the Jabra Stealth UC.

Optimized for Microsoft® Lync™, fully UC compatible

Manufacturer Part Number
100-99800300-22
EAN/UPC
0615822007009,615822007009
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight: under 7.9g
Dimensions: L 64.9 mm x W 15.3 mm x H 24.9 mm
Microphones: Dual microphone technology
Speaker: 11 mm dynamic speaker
Operating range: 30 m/98 ft (phone dependent)
Bluetooth version: 4.0
Paired devices: Up to 8, connected to two at the same time (MultiUse™)
Supported Bluetooth profiles: A2DP(v1.2), Hands Free Profile (v1.6), Headset profile(v1.2), Phone book access profile (v1.0)
Talk time: Up to 6 hours
Standby time: Up to 10 days
Operating temperature: -10°C to 55°C (14°F to 131°F)
Storage temperature: -20° C to 70°C (-4°F to 158°F)
Pairing passkey or PIN: 0000