Ultra Portable Mini Bluetooth Speaker

Sugar, spice and everything nice. These may not exactly be the ingredients chosen to create our most portable Bluetooth® speaker yet, but you’ll find that Sugarcube is a treat to have in your purse, pocket, or desk. Don’t let Sugarcube’s size fool you- with a 40mm driver that packs a powerful punch, you can enjoy crisp, high-quality music, media, and phone calls whether you’re at work or at play. Control volume and move through tracks directly through your smartphone, tablet, mp3 player, or other Bluetooth-connected device. The built-in microphone enables hands-free phone calls, video chat and memo recording in between songs on your playlist. And get hours of fun without being tied down by cables—Sugarcube rocks a rechargeable battery and boasts 30 feet of wireless range. Available in a rainbow of vibrant hues, Sugarcube does double duty as eye candy. We believe that life is full of sweet surprises, and Sugarcube’s portable size, vibrant colors, and impressively clear audio is sweet satisfaction for your music craving.

Manufacturer Part Number
SUGARCUBEWHI
EAN/UPC
0761345730211,761345730211
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Name: Sugarcube
MSRP: $34.95
Product Warranty: 1 Year
Unit Dimensions: 50 x 50 x 50 mm 2 ” x 2 ” x 2”

Unit UPC: 0-761345-73020-4 (BLK), 0-761345-73021-1 (WHT), 0-761345-73022-8 (BLU), 0-761345-73023-5 (PNK), 0-761345-73024-2 (TBU), 0-761345-73025-9 (PUR), 0-761345-73026-6 (RED)

Packaging Type: Color box
Packaging Dimensions: 83 x 64 x 64 mm 3.25 “ x 2.5 ” x 2.5 “
Net Weight: 3.4 oz / 96 g
Gross Weight (packaged): 4 oz / 113 g