AC3200 Tri Band Wireless Router

TRENDnet’s extreme performance AC3200 Tri Band Wireless Router, model TEW-828DRU, produces three concurrent wireless networks—two separate 1300 Mbps Wireless AC networks and a 600 Mbps Wireless N network. Smart Connect technology automatically groups slower and faster AC devices to separate WiFi AC bands. High performance Gigabit ports, a 1 GHz dual core processor, six high gain antennas, high power amplifiers, and a SuperSpeed USB 3.0 share port deliver extraordinary networking speed and range.

For Busy Homes
Three concurrent extreme WiFi networks and all Gigabit ports seamlessly handle the explosion of connected home devices and high bandwidth streams such as 4K video.

Smart Connect Technology

Smart Connect automatically manages both 1.3 Gbps WiFi AC bands by grouping slower devices on one band and faster devices on the highest performing band.

Network Protection Tools
TRENDnet includes tools to help protect your home network including parental controls, guest networks isolated from your devices/content, and pre-encrypted WiFi.

Manufacturer Part Number
TEW-828DRU
EAN/UPC
0710931130591,710931130591
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards

  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3ab
  • IEEE 802.11a
  • IEEE 802.11b
  • IEEE 802.11g
  • IEEE 802.11n (2.4 GHz 600 Mbps TurboQAM™*, 5 GHz up to 450 Mbps)
  • IEEE 802.11ac (Band 1 and Band 2 up to 1300 Mbps)
Hardware Interface
  • 4 x Gigabit LAN ports
  • 1 x Gigabit WAN port
  • 1 x USB 3.0 (Storage FTP, Samba, Printing)
  • 1 x USB 2.0 (Storage FTP, Samba, Printing)
  • Power switch
  • WPS button
  • Reset button
  • LED indicators
Special Features
  • Smart Connect automatically groups slower and faster AC devices to separate WiFi AC bands
  • Multi-language interface: English, French, Spanish, German, Russian
  • Pre-encrypted wireless network
  • IPv6 support
  • 1 guest network per band with option for internet access only
  • Up to 2 additional SSIDs per band
  • Dynamic DNS support for dyn.com and no-ip.com
  • Samba/FTP server support
  • Implicit and Explicit Beamforming
Access Control
  • Wireless encryption up to WEP, WPA/WPA2-PSK, WPA/WPA2-RADIUS
  • Firewall: NAT, SPI, Virtual Server, Special Applications, Gaming, DMZ Host, allow/deny ping request from internet
  • ALG: PPTP/L2TP VPN Passthrough, Telnet, POP3/SMTP/TFTP/FTP/RTP/SIP Passthrough
  • Parental (Access) Controls: MAC, URL, IP Filter
  • OpenVPN support
Quality of Service
  • WMM
  • Inbound/outbound 5 priority queues
Internet Connection Types
  • Dynamic IP (DHCP)
  • Static IP (Fixed)
  • PPPoE (Dynamic IP/Static IP)
  • PPTP (Dynamic IP/Static IP)
  • L2TP (Dynamic IP/Static IP)
  • IPv6 (Static, Auto-configuration (SLAAC/DHCPv6), Link-Local, 6to4, 6rd)
Management/Monitoring
  • Local/remote web based management
  • Upgrade firmware
  • Backup/restore configuration
  • Internal logging
  • Reboot
  • Restore to factory defaults
  • Ping test
Routing
  • Static
Frequency
  • 2.412 - 2.462 GHz
  • 5.180 – 5.825 GHz
Modulation
  • 802.11b: CCK, DQPSK, DBPSK
  • 802.11a/g: OFDM with BPSK, QPSK and 16/64-QAM
  • 802.11n: BPSK, QPSK, 16-QAM, 64-QAM, 256-QAM with OFDM
  • 802.11ac: OFDM with BPSK, QPSK and 16/64/256-QAM
Media Access Protocol
  • CSMA/CA with ACK
  • Antenna Gain
  • 2.4 GHz: 3 x 4.6 dBi (max.) external/5 GHz: 6 x 5 dBi (max.) external
Wireless Output Power
  • 802.11a: 19 dBm (max.) @ 54 Mbps
  • 802.11b: 26 dBm (max.) @ 11 Mbps
  • 802.11g: 20 dBm (max.) @ 54 Mbps
  • 802.11n (2.4 GHz): 20 dBm (max.) @ 600 Mbps
  • 802.11n (5 GHz): 19 dBm (max.) @ 450 Mbps
  • 802.11ac: 19 dBm (max.) @ 1300 Mbps
Receiving Sensitivity
  • 802.11a: -72 dBm (typical) @ 54 Mbps
  • 802.11b: -84 dBm (typical) @ 11 Mbps
  • 802.11g: -75 dBm (typical) @ 54 Mbps
  • 802.11n (2.4 GHz): -68 dBm (typical) @ 600 Mbps
  • 802.11n (5 GHz): -68 dBm (typical) @ 450 Mbps
  • 802.11ac: -55 dBm (typical) @ 1300 Mbps
Wireless Channels
  • 2.4 GHz: 1-11
  • 5 GHz: 36, 40, 44, 48, 149, 153, 157, 161, 165
Power
  • Input: 100 – 240 V AC, 50 - 60 Hz
  • Output: 12 V DC, 3.5 A external power adapter
  • Consumption: 37.5 Watts max.
Operating Temperature
  • 0 – 40 °C (32 – 104 °F)
Operating Humidity
  • Max. 85% non-condensing
Certifications
  • FCC
Dimensions
  • 240 x 170 x 45 mm (9.5 x 6.7 x 1.8 in)
Weight
  • 581 g (20.5 oz.)
Warranty
  • 3 year limited

Package Contents

  • TEW-828DRU
  • Quick Installation Guide
  • CD-ROM (User’s Guide)
  • Network cable (1.5 m/5 ft.)
  • Power adapter (12 V DC, 3.5 A)

 *Maximum wireless signal rates are referenced from IEEE 802.11 theoretical specifications. Actual data throughput and coverage will vary depending on interference, network traffic, building materials and other conditions. For maximum performance of up to 1.3 Gbps, use with a 1.3 Gbps 802.11ac wireless adapter. 802.11n 2.4 GHz TurboQAM™ speed requires clients with TurboQAM™ support.