MB559TRAY-2S 2.5"/3.5" Drive Tray for MB559, MB561 Series - White

The MB559TRAY-2S is a 2.5"/3.5" HDD/SSD tray for White color ICYBento (MB559) series and ICYCube (MB561) series external SATA HDD/SSD enclosures. It is interchangeable with the DataCage MB45X, MB876 series and Fatcage MB15X series internal HDD/SSD mobile rack backplane cages.

Manufacturer Part Number
MB559TRAY-2S
EAN/UPC
0884826002246,884826002246
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Item Number: MB559TRAY-2S
Structure: ABS front panel with stainless steel chassis
Dimension (L x W x H): 157 x 112.4 x 26.6mm
Weight : 136.1g