MB453TRAY-2B 2.5"/3.5" Drive Tray for MB15X, MB45X, MB876 Series

The MB453TRAY-2B is a 2.5"/3.5" HDD/SSD tray for FatCage (MB15X), DataCage (MB45X/ MB876) series internal mobile rack cages. It is interchangeable with the multi-bay ICYCube MB561 series and the single bay ICYBento MB559 series of external hard drive enclosures.

Manufacturer Part Number
MB453TRAY-2B
EAN/UPC
0884826002239,884826002239
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Item Number: MB453TRAY-2B
Structure: ABS front panel with stainless steel chassis
Dimension (L x W x H): 157 x 112.4 x 26.6mm
Weight: 136.1g