Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
PERFORMANCE AND CAPACITY
Features
- 7205
- Maximum APs (licenses): 256
- Maximum RAPs: 256
- Maximum concurrent devices: 8,192
- VLANs: 2,048
- Concurrent GRE tunnels (system BSSIDs): 8,192
- Concurrent tunneled ports: 4,096
- Concurrent IPsec sessions: 4,096
- Concurrent SSL fallback sessions: 4,096
- Active firewall sessions (concurrent sessions): 1,000,000
- Wired throughput (large packets): 12 Gbps
SPECIFICATIONS
Interfaces and indicators - Four 10GBASE-X (SFP+) ports
- Two dual-media ports (1000BASE-X or 10/100/1000BASE-T)
- One USB 2.0
- Console (RS-232) RJ-45 or mini-USB
- LINK/ACT and status LEDs
- Management/status LEDs
- LCD panel and navigation buttons
- Expansion slot (reserved for future use)
Dimensions - (H) 4.4 cm x (W) 44.5 cm x (D) 44.5 cm (1.75” x 17.5” x 17.5”)
- Weight (with one AC power supply installed) 7.45 kg (16.43 lbs)
Environmental - Operating temperature range: 0° C to 40° C
- Operating humidity: 5% to 95% non-condensing
- Storage temperature range: -40° C to 70° C
- Storage humidity: 5% to 95%, non-condensing
- Operating altitude: 10,000 feet
- Acoustic noise (with AC power supply):
- 7205 49.0 dBA
- 7210 46.9 dBA
- 7220 46.9 dBA
- 7240 54.7 dBA
Power Supply Specifications - 350-watt AC power supply
- AC input voltage: 100 VAC to 240 VAC
- AC input current: 5-2.5A
- AC input frequency: 50-60 Hz
- Weight: 2.8 lbs (1.3 kg)
- 350-watt DC power supply
- DC input voltage: -36 VDC to -72 VDC
- DC input current: 9A
- Weight: 3.2 lbs (1.44 kg)
- Maximum power consumption
- 7205: 75.2 watts
- 7210: 110 watts
- 7220: 125 watts
- 7240: 165 watts
Regulatory and Safety Compliance - FCC Part 15 Class A CE
- Industry Canada Class A
- VCCI Class A (Japan)
- EN 55022 Class A (CISPR 22 Class A), EN 61000-3,
- EN 61000-4-2, EN 61000-4-3, EN 61000-4-4,
- EN 61000-4-5, EN 61000-4- 6, EN 61000-4-8,
- EN 61000-4-11, EN 55024, AS/NZS 3548
- UL 60950, EN60950
- CAN/CSA 22.2 #60950
- CE mark, cTUVus, CB, C-tick, Anatel, NOM, MIC
Regulatory SKU Information - 7205: ARCN7205
- 7205-US: ARCN7205
- 7210: ARCN0100
- 7210-US: ARCN0100
- 7220: ARCN0101
- 7220-US: ARCN0101
- 7240: ARCN0102
- 7240-US: ARCN0102
Minimum ArubaOS Release
- 7210: 6.2.0.0
- 7220: 6.2.0.0
- 7240: 6.2.0.0
- 7205: 6.4.3.0
WARRANTY - Hardware: 1 year parts/labor*
- Software: 90 days*
* Extended with support contract.