Digi Connect Modem/Wireless Router

Small, cost-optimized cellular routing gateways utilize global cellular networks for secure connectivity to remote sites and devices

Digi Connect WAN cellular routing gateways provide secure high-speed wireless connectivity to remote sites and devices. These products can be used for reliable primary wireless network connectivity to equipment at remote locations, as well as for a backup to existing landline communications. The Digi Connect WAN family is also ideal for use where wired networks are not feasible, or where alternative network connections are required.

Digi Connect WAN products provide a primary Wireless WAN connection to remote sites containing Ethernet and/or serial devices. Applications include new construction locations, industrial automation, power utility substations, retail/POS sites, railroad, temporary facilities without primary wired connections, and many more.

For backup network applications, Digi Connect WAN integrates with remote locations via a secondary Ethernet WAN port on an existing router. This provides a truly diverse network connection for remote locations requiring maximum uptime.

Manufacturer Part Number
DC-WAN-B201-A
EAN/UPC
0663072955182,663072955182
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

WWAN

HSPA+ (U9): HSPA+ (U9)Ā  850/900/1700 (AWS)/1900/2100 MHz; Transfer rate (max): 5.76 Mbps up, 21 Mbps down

CONNECTOR: 2 x SMA (Center pin - on device: female; on antenna: male)

SIM SLOTS: 2

SIM SECURITY: SIM slot cover plate

OTHER

RF: N/A

WI-FI: N/A

SATELLITE: N/A

GPS: N/A

WIRED INTERFACES

SERIAL

PORTS: 1

STANDARD: RS-232

DTE/DCE: DTE

SIGNAL SUPPORT: TXD, RXD, RTS, CTS, DTR, DSR and DCD

FLOW CONTROL: Hardware and software flow control

COM PORT REDIRECTOR: RealPortĀ®

THROUGHPUT: Up to 230 Kbps

CONNECTOR: DB9 Male

ETHERNET

PORTS: 1

STANDARD: IEEE 802.3

PHYSICAL LAYER: 10/100Base-T

DATA RATE: 10/100 Mbps (auto-sensing)

MODE: Full or Half duplex (auto-sensing)

INTERFACE: Auto MDI/MDIX

CONNECTOR: RJ-45

I/O

PORTS: N/A

CONNECTOR: N/A

USB

PORTS: 1

STANDARD: USB 1.1

SIGNALING: Full-speed

CONNECTOR: Type A

OTHER

SENSOR: N/A