40W Slim Travel Adapter - Miix 700, Yoga 900s, Yoga 3 Pro, Yoga 3 11 & Yoga 3 14

The Lenovo 40W AC Travel Adapter is a compact, portable power source for Lenovo Yoga 3 & Yoga 3 pro systems. Keep one in the office, one at home and another in your carrying case for convenient access to power. Plug it into an available outlet to deliver immediate AC power to your compatible Lenovo notebook. This adapter is compatible only with Lenovo Yoga 3 and Yoga 3 PRO systems. It is highly energy efficient and is backed by a 1-year warranty.

Manufacturer Part Number
GX20H34904
EAN/UPC
0889233403600,889233403600
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Lenovo 40W Slim travel Adapter - Miix 700, Yoga 900s, Yoga 3 Pro, Yoga 3 11 & Yoga 3 14
Part number: GX20H34904
Ship Group: Lenovo 40W Slim AC Adapter Power cord Manual Warranty
Agency Approvals & Certifications: ICES,CE,C-tick,VCCI,CCC (China),CB,FCC
Maximum Operating Humidity: 95
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 8
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 35
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 5
Minimum Operating Temperature Units: C
Depth Metric: 60
Depth: 60mm
Depth Metric Units: mm
Depth (US): 2.36in
Height Metric: 30
Height: 30mm
Height Metric Units: mm
Height (US): 1.18in
Max Operating Humidity + Units: 95%
Min Operating Humidity + Units: 8%
Max Operating Temperature + Units: 35C
Min Operating Temperature + Units: 5C
Weight US: 1.37
Weight US Units: lbs
Weight Metric: 0.62
Weight Metric Units: Kg
Width Metric: 60
Width: 60mm
Width Metric Units: mm
Width (US): 2.36in
Input Voltage: 100-240 VAC
Power: 40
Power Supply + Units: 40W
Power Supply Type: 100-240 volt AC
Power Units: W
Warranty Period: One Year
Warranty Type: 1 Year - CRU