StorNext Q-Series High-performance Storage for StorNext 5 Environments

Storage solutions for performance, scalability, and/or density With redundancy, availability, and manageability for demanding environments.

Purpose-built for StorNext 5 environments Primary storage for a complete StorNext 5 solution; can be added to existing StorNext deployments.

Extensive high-availability features Including dual-active controllers with automated I/O path failover.

World-class support from Quantum Customers have a single vendor experience from point of purchase to service and support from StorNext experts at Quantum.

Manufacturer Part Number
BQY12-BSYS-072C
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

StorNext QXS-1200 
RAID Controllers:  Dual
16 Gbps FC Ports:  8
Drive Types:

  • 2TB 7.2k RPM 3.5” NL-SAS
  • 3TB 7.2k RPM 3.5” NL-SAS
  • 4TB 7.2k RPM 3.5” NL-SAS 
Drives per Enclosure:  12
Maximum Raw Capacity per Enclosure :  48TB
Maximum Raw Capacity:  384TB
Maximum Expansion Units:  7