5,100 lumens WXGA Installation Projector

The VPL-CW276 provides widescreen image with its significantly high 5100lm/WXGA projection. It is equipped with technologies including Bright Era® 3LCD panels, Advanced Crisp Foucus Lens, and 12-bit Gamma Correciton circuit for a greater visual experience. Not only the picture is brilliant, users can expect to reduce their total operational cost due to long lamp life (up to 4000h) and the intelligent auto lamp dimming function. Versatile inputs includes HDMI for digital image and audio input. Additionally, features such as lens shift for fine adjustment, horizontal & vertical keystone correction, and advanced geometric correction helps installers to reduce total time of installation. With the good balance of high brightness, advanced energy saving features, intelligent installation features and affordable cost, the projector is a great fit for demanding large class rooms and meeting rooms where cost is critical.

Manufacturer Part Number
VPL-CW276
EAN/UPC
4905524989496
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifictions

  • Display System: 3 LCD system
Display device
  • Size of effective display area: 0.75” (19 mm) x 3 BrightEra LCD Panel, Aspect ratio: 16:10
  • Number of pixels: 3,072,000 (1280 x 800 x 3) pixels
Projection lens
  • Focus: Manual
  • Zoom - Powered/Manual: Manual
  • Zoom - Ratio: Approx. 1.45 x
  • Throw Ratio: 1.32:1 to 1.91:1
  • Lens shift - Powered/Manual: Manual
  • Lens shift - Range Vertical: +/- 5%
  • Lens shift - Range Horizontal: +/- 3%
Light source
  • Type: Ultra high pressure mercury lamp
  • Wattage: 280 W type
Recommended lamp replacement time *1
  • Lamp mode: High: 3000 H
  • Lamp mode: Standard: 4000 H
Filter cleaning / replacement cycle (Max.) *1
  • Filter cleaning / replacement cycle (Max.): Same time as the lamp replacement is recommended
Screen size
  • Screen size: 40” to 300” (1.02 m to 7.62 m)
Light output
  • Lamp mode: High: 5100 lm
  • Lamp mode: Standard: 4200 lm
Color light output
  • Lamp mode: High: 5100 lm
  • Lamp mode: Standard: 4200 lm
Contrast ratio (full white / full black) *2
  • Contrast ratio (full white / full black): 3000:1
Speaker
  • Speaker: 10 W x 1 (monaural)
Displayable scanning frequency
  • Horizontal: 19 kHz to 92 kHz
  • Vertical: 48 Hz to 92 Hz
Display resolution
  • Computer signal input: Maximum display resolution: UXGA 1600 x 1200 dots*3
  • Video signal input: NTSC, PAL, SECAM, 480/60i, 576/50i, 480/60p, 576/50p, 720/60p, 720/50p, 1080/60i, 1080/50i
Color system
  • Color system: NTSC3.58, PAL, SECAM, NTSC4.43, PAL-M, PAL-N, PAL60
Keystone correction (Max.)
  • Vertical: +/- 30°
  • Horizontal: +/- 20°
OSD language
  • OSD language: 24-language (English, French, German, Italian, Spanish, Portuguese, Japanese, Simplified Chinese, Traditional Chinese, Korean, Russian, Dutch, Norwegian, Swedish, Thai, Arabic ,Turkish, Polish, Vietnamese, Farsi, Indonesian, Finnish, Hungarian, Greek)
INPUT OUTPUT (Computer/Video/Control)
  • INPUT A: RGB / Y PB PR input connector: Mini D-sub 15-pin (female)
  • Audio input connector: Stereo mini jack
  • INPUT B: RGB input connector: Mini D-sub 15-pin (female)
  • Audio input connector: Stereo mini jack
  • INPUT C: HDMI input connector: HDMI 19-pin, HDCP support
  • INPUT D: HDMI input connector: HDMI 19-pin, HDCP support
  • VIDEO IN: Video input connector: Pin jack
  • Audio input connector: Pin jack (x2)
  • OUTPUT: Monitor output connector*4: Mini D-sub 15-pin (female)
  • Audio output connector*5: Stereo mini jack (variable out)
  • REMOTE: D-sub9pin (male)/RS232C
  • LAN: RJ-45, 10BASE-T/100BASE-TX
Operating temperature / Operating humidity
  • Operating temperature / Operating humidity: 0°C to 40°C (32°F to 104°F) / 20% to 80%(no condensation)
Storage temperature / Storage humidity
  • Storage temperature / Storage humidity: -10°C to +60°C (14°F to +140°F) / 20% to 80% (no condensation)
Power requirements
  • Power requirements: AC 100 V to 240 V 4.0 A to 1.7 A, 50/60 Hz
Power consumption
  • AC 100 V to 120 V: Lamp mode: High : 395 W
  • AC 220 V to 240 V: Lamp mode: High : 372 W
Power Consumption (Standby Mode)
  • AC 100 V to 120 V: 0.5W (when “Standby mode” is set to “Low”)
  • AC 220 V to 240 V: 0.5W (when “Standby mode” is set to “Low”)
Power Consumption (Networked Standby Mode)
  • AC 100 V to 120 V: 3.0 W (LAN) (when "Standby Mode" is set to "Standard")
  • AC 220 V to 240 V: 3.0 W (LAN) (when "Standby Mode" is set to "Standard")
Standby Mode / Networked Standby Mode Activated
  • Standby Mode / Networked Standby Mode Activated: About 10 minutes
Heat dissipation
  • AC 100 V to 120 V: 1348 BTU
  • AC 220 V to 240 V: 1269 BTU
Dimensions (W x H x D)
  • Dimensions (W x H x D) (without protrusions): Approx. 406 × 113 × 330.5 mm (15 31/32 × 4 7/16 × 13 inches)
Mass
  • Mass: Approx. 5.7 kg (13 lb)
Supplied accessories
  • Remote commander: RM-PJ8
Optional Accessories
  • Replacement lamp: LMP-C280