Nighthawk X6—AC3200 Tri-Band WiFi Gigabit Router

Connecting the Internet to Everything

There's never been WiFi like it. The Nighthawk X6 AC3200 Router with breakthrough Tri-Band WiFi technology was built to connect to each and every device in your home—automatically and simultaneously. Laptops, tablets, phones, TVs, game consoles, music streamers, cameras – if it’s WiFi enabled, it’s X6 accelerated. With a massive combined wireless speed of up to 3.2Gbps, 3 WiFi bands and Smart Connect intelligence, every device is assigned the fastest WiFi connection possible and optimized for maximum speed.

Manufacturer Part Number
R8000-100UKS
EAN/UPC
0606449104363,606449104363
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number: R8000

WiFi Technology

  • 802.11ac Tri-Band Gigabit

WiFi Performance

  • AC3200 (600 + 1300 + 1300 Mbps)†

WiFi Range

  • Very large homes

WiFi Band

  • Simultaneous Tri-Band WiFi - Tx/Rx 3x3 (2.4GHz) + 3x3 (5GHz) + 3x3 (5GHz)

Beamforming

  • Beamforming+—Smart, signal-focusing technology boosts the speed,reliability, and range of your WiFi connections

Number of Ethernet Ports

  • Five (5) 10/100/1000 (1 WAN and 4 LAN) Gigabit Ethernet ports

Number of USB Ports

  • Two (2) USB ports: 1 USB 3.0 & 1 USB 2.0 port

Key Features

  • AC3200 Tri-Band WiFi
  • WiFi Band 1: 600 Mbps @2.4GHz-256QAM
  • WiFi Band 2: 1300 Mbps @5GHz
  • WiFi Band 3: 1300 Mbps @5GHz
  • Smart Connect intelligently selects the fastest WiFi for every device
  • High powered amplifiers and six (6) high performance external antennas
  • Implicit & Explicit Beamforming for 2.4 & 5GHz
  • Powerful Dual-Core 1GHz processor with 3 offload processors
  • Memory: 128 MB Flash and 256 MB RAM
  • Two (2) USB ports: (1) USB 3.0 & (1) USB 2.0 port

Security

  • Customized free URL to set up personal FTP server
  • VPN support—secure remote access
  • Guest network access—separate & secure
  • WiFi Protected Access® (WPA/WPA2—PSK)
  • Double firewall protection (SPI and NAT)
  • Denial-of-service (DoS) attack prevention

Processor

  • 1GHz dual core porcessor with three offload processors

Memory

  • 128 MB Flash and 256 MB RAM

Physical Specifications

  • Dimensions: 11.63 x 8.92 x 2.14 in (295.5 x 226.8 x 54.5 mm)
  • Weight: 2.43 lbs (1.1 kg)

Package Content

  • Nighthawk X6 AC3200 Tri-Band WiFi Router (R8000)
  • Ethernet cable
  • Quick install guide
  • Power adapter

Standards

  • Two (2) USB ports: 1 USB 3.0 & 1 USB 2.0 port
  • IEEE® 802.11 b/g/n 2.4GHz-256QAM support
  • IEEE® 802.11 a/n/ac 5.0 GHz
  • Five (5) 10/100/1000 (1 WAN and 4 LAN) Gigabit Ethernet ports

System Requirements

  • Microsoft® Windows 7, 8, Vista®, XP®, 2000, Mac OS®, UNIX®, or Linux®
  • Microsoft® Internet Explorer® 5.0, Firefox® 2.0, Safari® 1.4, or Google Chrome 11.0 browsers or higher

†Maximum wireless signal rate derived from IEEE standard 802.11 specifi cations. Actual data throughput and wireless coverage will vary. Network conditions and environmental factors, including volume of network trac, building materials and construction, and network overhead, lower actual data throughput rate and wireless coverage. NETGEAR makes no express or implied representations or warranties about this product’s compatibility with any future standards. 802.11ac 1300 Mbps is approximately 3x faster than 802.11n 450 Mbps. 2.4GHz Performance Mode requires 256 QAM support on WiFi client. Up to 1300 Mbps wireless speeds achieved when connecting to other 802.11ac 1300 Mbps devices.