Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Type
Product Type : mSATA
Interface: SATA 6Gb/s Interface, compatible with SATA 3Gb/s & SATA 1.5Gb/s interface
Application
Consumer: Client PCs
Storage
Capacity: 500 GB (1GB=1 Billionbyte by IDEMA) *
*Actual usable capacity may be less (due to formatting, partitioning, operating system, applications or otherwise)
Features - Sequential Read Speed : Up to 540 MB/sec Sequential Read *
- *Performance may vary based on system hardware & configuration
- Sequential Write Speed : Up to 520 MB/sec Sequential Write *
- *Performance may vary based on system hardware & configuration
- Random Read Speed : Random Read (4KB, QD32): Up to 97,000 IOPS Random Read
- * Performance may vary based on system hardware & configuration
- Random Read (4KB, QD1): Up to 10,000 IOPS Random Read
- * Performance may vary based on system hardware & configuration
- Random Write Speed : Random Write (4KB, QD32): Up to 88,000 IOPS Random Write *
- * Performance may vary based on system hardware & configuration
- Random Write (4KB, QD1): Up to 40,000 IOPS Random Write
- * Performance may vary based on system hardware & configuration
- Memory Speed : Samsung 32 layer 3D V-NAND
- Samsung 512 MB Low Power DDR3 SDRAM
Controller : Samsung MEX Controller
Trim Support : Yes
AES Encryption : AES 256 bit Encryption (Class 0), TCG/Opal, IEEE1667 (Encrypted drive)
S.M.A.R.T. Support : Yes
GC (Garbage Collection) : Auto Garbage Collection Algorithm
WWN Support : World Wide Name supported
Device Sleep Mode Support : Yes
General - Power Consumption (W) : 50 mWatts
- * Actual power consumption may vary depending on system hardware & configuration
- Average: 2.2 Watts *Maximum: 3.3 Watts (Burst mode)
- * Actual power consumption may vary depending on system hardware & configuration
Voltage : 5V ± 5% Allowable voltage
Reliability (MTBF) : 1.5 Million Hours Reliability (MTBF)
Environmental Specs Operating Temperature : 32ºF - 158ºF
Shock: 1,500G & 0.5ms (Half sine)
Form Factor
Product: mSATA
Dimensions (W x H x D)
Product: 1.18" x 2" x 0.15"
Weight Product: 0.02 lb.
Software
Management SW : Magician Software
Warranty Product: 5 Years Limited Warranty or 150TBW Limited Warranty