Live Gamer HD

H.264 Hardware Compression
The Live Gamer HD is your best mate for tracking every in-game activity. It can capture your local PC gameplay without draining system resources. Now you don’t need to set up another PC just for recording game footages. With the Live Gamer HD, your game machine is also the gameplay library.


HDMI & DVI Connectors
With the special gaming oriented hardware design, the Live Gamer HD can work with a wide range of graphics card. The pass-thru function brings you a zero-delay video capture while gaming in real-time. Plus, it supports various graphics card resolution up to 1080p at 60 fps to guarantee a perfect recording.

PCI-Express Interface
The fabulous combat is fleeting. The Live Gamer HD adopts the high speed PCI-Express interface to offer a smooth and fast data transmission.


Dedicated Record Button
No more hotkey conflict! The accompanying Hot Button helps you fire up the Live Gamer HD timely and preserve the most exciting in-game moments precisely.

Intuitive Configurations for Everyone
No matter what knowledge background you have, the RECentral can guide you to finish the initial configurations for different game platforms. It even provides auto-configuration for newbies.


Profile Selection & Overview
Set up and forget it. Besides the painless configuration, RECentral can keep multiple recording profiles and lets you select from the drop box when needed. What’s more, you can even import those profiles after migrating to another PC.


Record Voice Commentary with Gameplay
Sometimes gameplays cannot explain themselves. The RECentral allows you to record your voice commentary along with the in-game footages to make your walkthrough video more impressive. Even better, you can record your voice whenever you want to regardless of the gameplay recording.


Stream Your Live Gameplay over the Internet
The RECentral stops your steps of searching a compatible streaming software. It can help you broadcast your live gameplay on mainstream streaming platforms and receive applause from the whole world.

Manufacturer Part Number
C985
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Input Signal:
    • HDMI/DVI
    • 3.5mm Audio
  • Output Signal:
    • HDMI/DVI
    • 3.5mm Audio

*The maximum recording quality is 1080p at 30fps.


System Requirement
  • CPU
    • Intel® Core™2 Duo 2.4GHz
    • AMD Athlon™ 64X2 Dual Core 2.8GHz
  • VGA card with support for DirectX 9.0c or above*
  • 512 MB RAM
  • PCI-E Slot
  • Sound Card
  • Windows® 8/ 7 (32/64-Bit)

* Standalone graphics card is recommended for HD video capturing.