EOS 5DS Digital SLR Camera Body Only

The Freedom of High Resolution
Marking a new standard in high-resolution digital SLR photography, the Canon EOS 5DS camera shatters the status quo with a new 50.6 Megapixel, full-frame CMOS sensor. Perfect for commercial and fine art photography, or any other application that calls for extremely high-resolution, the EOS 5DS is the ultimate combination of EOS performance and ultra-high megapixel capture. It features an advanced, 61-point High Density Reticular AF system that includes 41 cross-type AF points and EOS iTR AF for precise AF in numerous situations. An anti-flicker function helps provide consistent exposure and color during continuous shooting under certain lighting conditions, while a built-in bulb timer and intervalometer expands creative opportunities without the need for an additional remote control. A refined mirror control mechanism reduces vibration and a Time Release Lag setting minimizes camera shake for sharp image capture when using mirror lock-up. New features like a crop function of 1.3x and 1.6x and a Custom Quick Control screen are complemented by advanced, multi-featured Full HD Movie capture, with Time Lapse Movie, and much more. With EOS performance and 50.6 Megapixel Capture, the EOS 5DS revolutionizes high-resolution photography!

Manufacturer Part Number
0581C002
EAN/UPC
0013803256949,013803256949
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Type Digital, AF/AE single-lens reflex, camera

Recording Media

  • CF card

    * Type I drive (Incompatible with Type II and Microdrive.)

    * High-speed writing possible with UDMA CF cards.
  • SD, SDHC, and SDXC memory cards

    * High-speed writing possible with UHS-I SD cards.

    * MultiMediaCard (MMC) cannot be used. (A card error will be displayed.)

Image Format Approx. 36 mm x 24mm (35mm Full-frame)

Compatible Lenses Canon EF Lenses (excluding EF-S Lenses)

Lens Mount Canon EF mount

Image Sensor

Type High-sensitivity, high-resolution, large single-plate CMOS sensor

Pixels Effective pixels: Approx. 50.60 megapixels Total pixels: 53.00 megapixels

Pixel Unit 4.14µm square

Total Pixels Total Pixels: 53.00 megapixels

Aspect Ratio 3:2 (Horizontal: Vertical)

Color Filter System RGB primary color filters

Low Pass Filter Fixed position in front of the image sensor

Dust Deletion Feature

  • Self Cleaning Sensor Unit
    * Removes dust adhering to the low-pass filter.
    * At power ON: Performed for approx. 3 sec. (Operation indicated for 2 sec.)
    At power Off: Performed for approx. 2 sec.
    Manual operation: Performed for approx. 8.5 sec.
    * Magnesium fluoride coating on the low-pass filter surface applied.
  • Dust Delete Data acquisition and appending
    * The coordinates of the dust adhering to the low-pass filter are detected by a test shot and appended to subsequent images.
    * The dust coordinate data appended to the image is used by the EOS software to automatically erase the dust spots.
  • Manual cleaning
Recording System

Recording Format Design Rule for Camera File System 2.0 and EXIF 2.3

Image Format Still Image: JPEG, RAW (14-bit Canon Original), RAW, M-RAW, S-RAW, RAW+JPEG, M-RAW+JPEG, S-RAW+JPEG

Video: MOV (Image data: H.264/MPEG-4 AVC; Audio: Linear PCM)

File Size
Full Size

  • Large: Approx. 50.3 Megapixels (8688 x 5792)
  • Medium 1: Approx. 39.3 Megapixels (7680 x 5120)
  • Medium 2: Approx. 22.1 Megapixels (5760 x 3840)
  • S1 (Small 1): Approx. 12.40 Megapixels (4320 x 2880)
  • S2 (Small 2): Approx. 2.50 Megapixels (1920 x 1280)
  • S3 (Small 3): Approx. 350,000 Pixels (720 x 480)
  • RAW: Approx. 50.3 Megapixels (8688 x 5792)
  • M-RAW: Approx. 28.50 Megapixels (6480 x 4320)
  • S-RAW: Approx. 12.40 Megapixels (4320 x 2880)

Crop - 1.3x
  • Large: Approx. 30.5 Megapixels (6768 x 4512)
  • Medium 1: Approx. 24.1 Megapixels (6016 x 4000)
  • Medium 2: Approx. 13.6 Megapixels (4512 x 3008)
  • S1 (Small 1): Approx. 7.6 Megapixels (3376 x 2256)
  • S2 (Small 2): Approx. 2.5 Megapixels (1920 x 1280)
  • S3 (Small 3): Approx. 0.35 Megapixels (720 x 480)

Crop - 1.6x
  • Large: Approx. 19.6 Megapixels (5424 x 3616)
  • Medium 1: Approx. 15.4 Megapixels (4800 x 3200)
  • Medium 2: Approx. 8.7 Megapixels (3616 x 2408)
  • S1 (Small 1): Approx. 4.9 Megapixels (2704 x 1808)
  • S2 (Small 2): Approx. 2.50 Megapixels (1920 x 1280)
  • S3 (Small 3): Approx. 0.35 Megapixels (720 x 480)

Aspect Ratio - 1:1
  • Large: Approx. 33.5 Megapixels (5792 x 5792)
  • Medium 1: Approx. 26.2 Megapixels (5120 x 5120)
  • Medium 2: Approx. 14.7 Megapixels (3840 x 3840)
  • S1 (Small 1): Approx. 8.3 Megapixels (2880 x 2880)
  • S2 (Small 2): Approx. 1.6 Megapixels (1280 x 1280)
  • S3 (Small 3): Approx. 0.23 Megapixels (480 x 480)

Aspect Ratio: 4:3
  • Large: Approx. 44.7 Megapixels (7712 x 5792)
  • Medium 1: Approx. 34.9 Megapixels (6816 x 5120)
  • Medium 2: Approx. 19.7 Megapixels (5120 x 3480)
  • S1 (Small 1): Approx. 11.1 Megapixels (3840 x 2880)
  • S2 (Small 2): Approx. 2.2 Megapixels (1712 x 1280)
  • S3 (Small 3): Approx. 0.31 Megapixels (640 x 480)

Aspect Ratio: 16:9
  • Large: Approx. 42.5 Megapixels (8688 x 4888)
  • Medium 1: Approx. 33.2 Megapixels (7680 x 4320)
  • Medium 2: Approx. 18.7 Megapixels (5760 x 3240)
  • S1 (Small 1): Approx. 10.5 Megapixels (4320 x 2432)
  • S2 (Small 2): Approx. 2.1 Megapixels (1920 x 1080)
  • S3 (Small 3): Approx. 0.28 Megapixels (720 x 408)

Exact file sizes depend on the subject, ISO speed, Picture Style, etc.

Recording Functions

  • Standard
    * Records to either the CF card or SD card.
  • Auto switch card
    * When the current card becomes full, the camera switches to the other card automatically.
  • Record separately
    * The CF card and SD card record the same image at a different image recording quality (L, M, S1, S2, S3, RAW, M-RAW, S-RAW)
  • Record to multiple
    * Both the CF card and SD card record the same image at the same image recording quality. (Also applies to RAW+JPEG, M+JPEG, and SRAW+JPEG)

Backup Recording Images recorded in a card can be copied to the other card

File Numbering The following three types of file numbers can be set:

(1) Continuous numbering

* The continuous numbering of captured images will continue even after you replace the camera's card. (The numbering continues even when the folder changes.)

(2) Auto reset

* When you replace the camera's card, the numbering will be reset to start from 0001. If the new card already contains images, the numbering will continue from the last recorded image in the card.

(3) Manual reset

* Resets the file number to 0001, and creates a new folder automatically.

RAW + JPEG Simultaneous Recording The image-recording quality can be selected in any combination of the three RAW and eight JPEG recording quality settings.

Color Space Selectable between sRGB and Adobe RGB

Picture Style Auto, Standard, Portrait, Landscape, Neutral, Faithful, Monochrome, User Defined 1-3

* Scene Intelligent Auto will set [Auto] automatically.
* [Standard] is the default setting for [User Def. 1-3]

White Balance

Settings

  • Auto (AWB): Ambience priority
  • Auto (AWB): White Priority
  • Daylight
  • Shade
  • Cloudy, Twilight, Sunset
  • Tungsten light
  • White fluorescent light
  • Flash
  • Custom (Custom WB)
  • Color temperature

* With an EX-series Speedlite having the color temperature information transmission feature, the color temperature setting changes to match the color temperature when the flash is fired. Set to approx. 6000K if the flash unit does not have the color temperature communication feature.

Auto White Balance
Auto white balance with the image sensor

Color Temperature Compensation

  • Blue/amber bias: ±9 levels
  • Magenta/green bias: ±9 levels
*Corrected in reference to the current WB mode's color temperature.

Color Temperature Information Transmission Provided

Viewfinder

Type Eye-level pentaprism

Coverage Approx. 100% vertically and horizontally (At approx. 21mm eyepoint)

Magnification mApprox. 0.71x / Angle of view 34.1° (with 50mm lens at infinity, -1 m-1 (dpt))

Eye Point Approx. 21mm (At -1m-1 from the eyepiece lens center)

Dioptric Adjustment Correction -3.0 to +1.0m-1 (diopter)

Focusing Screen Fixed

Mirror
Quick-return half mirror (transmission: reflectance ratio of 40:60)

Viewfinder Information

  • AF information
    AF point, focus confirmation, AF status indicator
  • Exposure information
    Shutter speed, aperture, ISO speed (always displayed), AE lock, exposure level, exposure warning
  • Flash information
    Flash ready, flash exposure compensation, high-speed sync, FE lock, red-eye reduction light
  • Image information
    Highlight tone priority (D+), maximum burst (2-digit display), card information
  • Battery check
  • Composition information
    Grid, electronic level
  • Warning symbol
    Displayed if any of the following is set: Monochrome, white balance correction, One-touch recording quality switch, expanded ISO speed, or spot metering.
  • JPEG/RAW
  • Flicker detection

Depth Of Field Preview Enabled with Depth-of-field preview button

AF Working Range
EV -2 - 18 (at 73°F/23°C and ISO 100)

Focusing Modes

(1) Autofocus

  • One-Shot AF
  • Predictive AI Servo AF
  • For automatic AF point selection, the AF point to start the AI Servo AF operation can be selected.
  • For automatic AF point selection, the active AF point can be displayed.
  • AI Focus AF
    • (Switches between One-Shot AF and AI SERVO AF automatically)
    • Automatically set in A+ (Auto) Mode

(2) Manual focus (MF)

AF Point Selection

  • Single-point Spot AF (Manual selection)
  • Single-point AF (Manual selection)

*The checkmark cannot be removed from this option.

  • AF point expansion (Manual selection, 4 points: Up, down, left, and right)
  • AF point expansion (Manual selection, surrounding 8 points)
  • Zone AF (Manual zone selection
  • Auto selection 61-Point AF)

Selected AF Point Display
Displayed in viewfinder with transparent LCD and on LCD panel

Active AF Point Indicator
AF area used in horizontal/vertical (grip up or down) shooting and the manually-selected AF point position can be set separately

AF Assist Beam

  • Enable
    With an EOS-dedicated Speedlite, AF-assist beam is emitted automatically when necessary.
  • Disable
  • IR AF assist beam only
    * No AF-assist beam with flash bursts.

Exposure Control

Metering Modes Approx. 150,000-pixel RGB+IR metering sensor

EOS iSA System with 252-zone (18 x 14) metering

  • Evaluative metering (linked to all AF points)
  • Partial metering (center, approx. 6.1% of viewfinder)
  • Spot metering (center, approx. 1.3% of viewfinder)
    •AF point-linked spot metering not provided.
  • Center-weighted average metering
    a. The selectable metering modes can be restricted with a Custom Function.

Metering Range EV 0-20 (at 73°F / 23°C at ISO 100)

Exposure Control Systems

(1) Scene Intelligent Auto
(2) Program AE (shiftable)
(3) Shutter-priority AE (Safety shift possible)
(4) Aperture-priority AE (Safety shift possible)
(5) Manual exposure
* The metering mode can be specified with a Custom Function.


(6) Bulb

(7) Custom shooting mode, C1, C2, C3
* Evaluative metering, Averaged metering
ISO Speed upper and lower limits:
(1) Manual setting range
* ISO speed expansion is set with this option.

(2) Auto ISO ranger
* ISO speed expansion not settable.

Exposure Compensation
Manual: ±5 stops in 1/3 or 1/2-stop increments

AEB: ±3 stops in 1/3 or 1/2-stop increments

* Indicated up to ±3 stops on the LCD panel and in the viewfinder.

AE Lock
(1) Auto AE lock

·In the One-Shot AF mode with evaluative metering, AE lock takes effect when focus is achieved.

(2) Manual AE lock

·With AE lock button. (AE lock is updated each time you press the button.) Enabled in all metering modes.

Shutter

Type Vertical-travel, mechanical, focal-plane shutter with all speeds electronically-controlled

Shutter Speeds
X-sync at 1/200 sec.
1/8000 to 30 sec., bulb (Total shutter speed range. Available range varies by shooting mode.)
* Shutter speed's control range can be set with a Custom Function.

Shutter Release Soft-touch electromagnetic release

Self Timer 10-sec. or 2-sec. delay

Shutter Lag Time

  • During SW-1 ON, time lag between SW-2 ON and start of exposure:
    Approx. 0.059 sec.
    * During silent shooting, approx. 0.108 sec.
    * With flash, approx. 0.086 sec.
    * During silent shooting with flash, approx. 0.108 sec.
  • Time lag between simultaneous SW-1/SW-2 ON and start of exposure: Approx. 0.186 sec.
    * During silent shooting, approx. 0.230 sec.
    * With flash, approx. 0.236 sec.
    * During silent shooting with flash, approx. 0.255 sec.

External Speedlite

EOS Dedicated Speedlite E-TTL II autoflash with all EX Series Speedlites

Zooming to Match Focal Length Provided

Flash Exposure Compensation ±3 stops in 1/3- or 1/2-stop increments

FE Lock Provided

External Flash Settings The camera can set the following with Speedlite 600EX-RT, 580EX II, 430EX II, 320EX, 270EX II, or 270EX:

(1) External flash control
* Flash mode, sync setting, FEB (not possible with 270EX II/270EX), flash exposure compensation, E-TTL II, zoom, wireless master flash (not possible with 430EX II/ 270EX), and clear settings.
* With the Speedlite 600EX-RT, radio wireless control is possible.

(2) Flash Custom Function setting

PC Terminal Provided (no polarity)
Live View Functions

Shooting Modes
Still photo and video recording

Focusing

  • Contrast AF
  • Manual Focus

Metering Modes

  • Evaluative metering (315-zone)
  • Partial metering (approx. 6.4% of Live View screen)
  • Spot metering (approx. 2.8% of Live View screen)
  • Center-weighted average metering
    *AE lock possible.
    *The active metering timer can be changed.

Metering Range
Metering range: EV 0 - EV 20 (At 73°F / 23°C, ISO 100)

Grid Display Three grid display provided

  • 9 sections
  • 24 sections
  • 9 sections + diagonal lines

Exposure Simulation Provided

Silent Shooting Provided (Mode 1 and Mode 2)

Video Shooting

File Format
MOV
MPEG-4 AVC / H.264

Variable (averaged) bit rate File Size
Recording Sizes: 1920 x 1080 (Full HD), 1280 x 720 and 640 x 480

Frame Rates
[1920 x 1080]: 30 fps / 25 fps / 24 fps
[1280 x 720]: 60 fps / 50 fps
[640 x 480]: 30 fps / 25 fps

LCD Monitor

Type TFT color, liquid-crystal monitor

Monitor Size
3.2-inches (Screen aspect ratio 3:2)
Approx. 8.11cm (7.13cm width, 5.19cm height)

Pixels Approx. 1.04 million dots

Coverage Approx. 100%
Approx. 170° vertically and horizontally

Brightness Control Auto: Brightness adjusted automatically by the light sensor

* Adjustable to one of three levels: Darker, Standard, Brighter

Manual: Adjustable to one of seven brightness levels

Coating Clear View LCD II

* Glass surface has an anti-reflective AR coating.

Interface Languages
25 (English, German, French, Dutch, Danish, Portuguese, Finnish, Italian, Norwegian, Swedish, Spanish, Greek, Russian, Polish, Czech, Hungarian, Romanian, Ukraine, Turkish, Arabic, Thai, Simplified/Traditional Chinese, Korean, Japanese)

Playback

Display Format
Single image, Single image + Image-recording quality/shooting information, histogram, 4- or 9-image index, magnified view (approx. 1.5x-10x), rotated image (auto/manual), image jump (by 10/100 images, index screen, by shooting date, by folder), two-image comparative display, slide show (all images/selected by date/folder), star rating

Highlight Alert
With single-image display (Info.) and single-image display, overexposed highlight areas will

Quick Control Function

Items
The following functions can be set:
Shutter speed, aperture, ISO speed, exposure compensation, AEB, flash exposure compensation, AF point selection (including AF area selection modes), Picture Style, White Balance, WB Correction, metering mode, Auto Lighting Optimizer, recording function switching, image-recording quality, AF mode, drive mode, and Custom Controls (camera controls/buttons customization).

Image Protection and Erase

Protection Erase protection can be applied or canceled for a single image, all images in a folder or all images in the card

Erase Erase a single image, selected images, all images in a folder, all images in a card or erase only unprotected images

Direct Printing

Compatible Printers
PictBridge-compatible printers

Printable Images RAW and JPEG images complying to Design rule for Camera File System

·Movies cannot be printed

DPOF: Digital Print Order Format

DPOF Version 1.1 compatible

Direct Image Transfer

Compatible Images JPEG and RAW images and movie

For RAW+JPEG, only the RAW or JPEG image or both images can be transferred

Customization

Custom Functions 16 Custom Functions settable with the camera

Custom Controls
The following camera controls can be customized by assigning the desired function:
Shutter button halfway pressing, AF-ON button, AE lock button, Depth-of-field preview button, lens AF Stop button, Multifunction button, SET button, Main Dial, Quick Control Dial, and Multi-controller

Camera User Settings
Current camera settings can be registered to C1, C2 and C3 on the Mode Dial (Automatic registration update is possible)

My Menu Registration
Up to six top-tier menu options and Custom Function settings can be registered

Interface

USB Terminal For personal computer communication and direct printing (USB 3.0)

Video Out Terminal

(1) Video OUT terminal: NTSC/PAL selectable
(2) mini-HDMI OUT terminal

Extension System Terminal For connection to WFT-E7A (Version 2) and GPS Receiver GP-E2

Gigabit-Ethernet The RJ-45 jack is not built-in and is only available via the Wireless File Transmitter WFT-E7A (version 2)

Battery Check nAutomatic battery check when the power switch is turned on:

Displayed in 6 levels:
·Battery level displayed on LCD panel and in viewfinder.
·Battery information can be checked with the [Battery info.] menu
·If Battery Grip BG-E11 is used with size AA/LR6 batteries; the battery level is displayed in four levels instead.

Power Saving Power turns off after the set time (1, 2, 4, 8, 15 or 30 minutes) of non-operation elapses.

Date/Time Battery CR1616 lithium battery

Start-up Time Approx. 0.1 sec

Dimensions and Weight

Dimensions (W x H x D)
Approx. 5.98 x 4.58 x 3.01 in. (152.0 x 116.4 x 76.4mm)

Weight
Approx. 32.80 oz. / 930g (Based on  standards)
Approx. 29.80 oz./ 845g (Body only)

Operating Environment

Working Temperature Range
32-104°F/0-40°C

Working Humidity Range
85% or less