23" Class Full HD IPS LED Monitor (23" Diagonal) 23MP47HQ-P

IPS DISPLAY

IPS (In-Plane Switching) technology enhances the performance of liquid crystal displays. Response times are shortened, color reproduction is improved, and users can now view the screen at virtually any angle.

FLICKER SAFE

New dimming technology is applied to minimize the flicker level that may cause eye fatigue. With almost-zero flicker technology, looking at your computer screen for longer periods of time is more comfortable. 

READER MODE

Reducing blue light to help lessen eye fatigue, Reader Mode provides optimal condition for reading. With just a touch of a button, you can more comfortably read your monitor screen.

HDMI

HDMI (High Definition Multimedia Interface) offers incredible audio/video quality and single-cable convenience. This monitor includes an HDMI input, so you can connect a true high-definition source, such as a high-end computer, Blu-ray player or next-generation videogame console.

ENERGY STAR® QUALIFIED

Earning the ENERGY STAR® rating means that a product meets strict energy efficiency guidelines set by the US Environmental Protection Agency and the Department of Energy. For monitors, it means they save energy both in standby and active (powered on) modes. ENERGY STAR-qualified monitors use about 25% less energy than standard units.

Manufacturer Part Number
23MP47HQ-P
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

23" CLASS FULL HD IPS LED MONITOR (23" DIAGONAL)23MP47HQ-P

SUMMARY

Screen Size 23"

PICTURE QUALITY

Resolution 1920 x 1080
Panel Type IPS
Aspect Ratio 16:9
Brightness 250 cd/m2
Color Gamut sRGB 72%
Response Time 5ms GTG
Refresh Rate 60Hz
Contrast Ratio (DFC) 5M:1

INTERFACE

HDMI 1
D-Sub 1

FEATURES

Color Wizard Yes
Reader Mode Yes

POWER

ENERGY STAR® Qualified Yes