22MP47HQ-P Widecreen LCD Monitor

IPS Display

IPS (In-Plane Switching) technology enhances the performance of liquid crystal displays. Response times are shortened, color reproduction is improved, and users can now view the screen at virtually any angle.

Reader Mode

Reducing blue light to help lessen eye fatigue, Reader Mode provides optimal condition for reading. With just a touch of a button, you can more comfortably read your monitor screen.

Manufacturer Part Number
22MP47HQ-P
EAN/UPC
8806087257151
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SUMMARY
Screen Size: 22"
PICTURE QUALITY
Resolution: 1920 x 1080
Panel Type: IPS
Aspect Ratio: 16:9
Brightness: 250 cd/m2
Color Gamut: sRGB 72%
Response Time: 5ms GTG
Refresh Rate: 60Hz
Contrast Ratio (DFC): 5M:1

INTERFACE
HDMI: 1
D-Sub: 1

FEATURES
Color Wizard: Yes
Reader Mode: Yes

POWER
ENERGY STARĀ® Qualified: Yes