Compute Module HNS2600TPF

Manufacturer Part Number
HNS2600TPF
EAN/UPC
0675901279390,675901279390,0735858288941,735858288941
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Essentials
Status : Launched
Launch Date : Q1'15
Expected Discontinuance : Q4'17
Limited 3-year Warranty : Yes
Extended Warranty Available for Purchase (Select Countries) : Yes
# of QPI Links : 2
Compatible Product Series : Intel® Xeon® processor E5-2600 v3 product family
Board Form Factor : Custom 6.8" x 18.9"
Chassis Form Factor : Rack
Socket : Socket R3
Integrated Systems Available : No
Integrated BMC with IPMI : IPMI 2.0
Rack-Friendly Board : Yes
Embedded Options Available : No
TDP : 145 W
Included Items : Integrated compute module including (1) Intel® Server Board S2600TPF, (1) bridge board, (1) node power board, (1) PCIe x16 riser card, (2) 1U passive 91.5mm x 91.5mm heat sink, (3) 4056 dual rotor fan, (1) airduct, and (1) 1U node tray
Recommended Customer Price : N/A
Description : A hot-pluggable high density compute module integrated with Intel® Server Board S2600TPF for higher memory capability and flexible configuration options for the Intel® Server Chassis H2000 family.
Target Market : High Performance Computing

Memory Specifications
Max Memory Size (dependent on memory type) : 1024 GB
Memory Types : DDR4 ECC RDIMM 1600, 1866, 2133/ LRDIMM 1600, 1866, 2133
Max # of Memory Channels : 8
Max Memory Bandwidth : 115 GB/s
Physical Address Extensions : 46-bit
Max # of DIMMs : 16
ECC Memory Supported : Yes

Graphics Specifications
Integrated Graphics : Yes
Graphics Output : VGA
Discrete Graphics : Supported

Expansion Options
PCI Express Revision : 3.0
Max # of PCI Express Lanes : 80
PCIe x16 Gen 3 : 4
Connector for Intel® I/O Expansion Module : 1

I/O Specifications
USB Revision : 2
# of USB Ports : 4
Total # of SATA Ports : 10
RAID Configuration : Up to SW Raid 5 (LSI + RSTE)
# of Serial Ports : 1
# of LAN Ports : 2
Integrated LAN : 2 x 1-GbE
Integrated InfiniBand* : Yes

Package Specifications
Max CPU Configuration : 2
Low Halogen Options Available : See MDDS

Advanced Technologies
Intel® Virtualization Technology for Directed I/O (VT-d) : Yes
Intel® Remote Management Module Support : Yes
Intel® Node Manager : Yes
Intel® Quiet System Technology : Yes
Intel® Rapid Storage Technology enterprise : Yes
Intel® Fast Memory Access : Yes
Intel® Flex Memory Access : Yes
Intel® I/O Acceleration Technology : Yes
Intel® Advanced Management Technology : Yes
Intel® Server Customization Technology : Yes
Intel® Build Assurance Technology : Yes
Intel® Efficient Power Technology : Yes

Intel® Data Protection Technology
AES New Instructions : Yes

Intel® Platform Protection Technology
Trusted Execution Technology : No