27" Class (27” diagonal) LED Monitor with Flicker-Safe and Reader Mode

FLICKER-SAFE

LG’s Flicker-Safe technology protects users’ eyes from fatigue by reducing flickering to almost zero.

READER MODE


With a touch of a button, Reader Mode allows the reduction of blue light emissions that can be harmful to the eyes.

DUAL SMART SOLUTIONS


LG’s Dual Smart Solution is a function that allows the set-up of dual monitors, dual
taskbars, and a split-screen function called dual web.

SMART ENERGY SAVING


LG’s Smart Energy Saving Mode reduces power consumption without lowering the brightness of the monitor.

COLOR WIZARD


Improves the vision impaired viewing experience by adjusting the RED and GREEN levels accordingly to easily distinguish colors.

Manufacturer Part Number
27MC37HQ-B
EAN/UPC
0719192196513,719192196513
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PANEL

Size: 27“ class (27” diagonal)
Panel Type: IPS
Color Gamut (CIE1976): 68%
Color Depth (Number of Colors): 16.7M colors
Pixel Pitch (mm): 0.3114 x 0.3114
Aspect Ratio: 16:9
Resolution: 1920 x 1080
Brightness (Typ.): 200cd/m2
DFC: 5M:1
GTG: 5ms (High 5ms, Middle 7ms, Low 9ms, off 14ms)
Contrast Ratio (Original): 1,000:1
Viewing Angle (CR≥10): 178/178
Surface Treatment: Anti-glare, 3H

SIGNAL (INPUT)

D-Sub: Yes
Jack Location: Back
HDMI: Yes (Version : 1.3)

AUDIO (OUTPUT)

Headphone Out: Yes
Jack Location: Back

RESOLUTION

D-sub: 1920 x 1080
Digital (DVI-D / HDMI): 1920 x 1080
Video HDMI: 1080P

POWER

Type: Adapter
Input: 100-240Vac, 50/60Hz
Normal On (EPA): 27W
Normal On (Typ.): 31W
Sleep Mode (Max):0.3 W
DC Off (Max):0.3W

FREQUENCY

D-Sub (H-Frequency): 30~83kHz
D-Sub (V-Frequency): 56 ~ 75Hz
HDMI (H-Frequency): 30~83kHz
HDMI (V-Frequency): 56~61Hz

LANGUAGE

LANGUAGE
English, Germanic, French, Spanish, Italian, Swedish, Finnish, Portuguese, Polish, Russian, Greek, Chinese, Japanese, Korean, Ukrainian, Portuguese (Brazil), Hindi

CABINET

Color-Front: Black Hairline
Color-Stand: Black Texture
Color-Back Cover: Black Texture
Color-Base: Black Hairline
Monitor with Stand: 25.2” x 8.3” x 19.2”
Monitor Weight: 10.6 Ibs
Monitor without Stand: 25.2” x 1.9” x 15.4”
Monitor Weight (without stand): 9.9 lbs
Packaging: 28.0” x 5.2” x 18.4”
Pakaging Weight: 13.0 lbs
Base Detachable: Yes
Tilt (Angle): Yes -5° (front) 20° (rear)
Wall Mount: 100mm x 100mm

STANDARD CERTIFICATION

UL(cUL): Yes
FCC-B, CE: Yes
EPA 6.0: Yes
TUV-TYPE: Yes
EPEAT: Yes (Gold)
ErP: Yes
Windows: Yes (Windows 8)

WARRANTY


Warranty
3-Year Limited Warranty (Parts/Labor/Backlight)

UPC
UPC
7 19192 19651 3

ACCESSORIES

Power Cord: Yes
D-Sub: Yes
DVI-D: Yes

CONTROL KEY

Key Number (Power Key Included): 6
LED Color(On Mode): White
Key Location: Bottom
Key Type: Tact Type
LED Color (Power Save Mode): White Blinking

SPECIAL FEATURES

Original Ratio: Yes
Picture Mode: Yes Custom, Text, Photo, Cinema, Game
Reader Mode: Yes
DDC/CI: Yes
Key Lock:Yes
HDCP: Yes (Version : 1.4)
Plug & Play: Yes
Color Wizard: Yes
Response Time Control: Yes
Intelligent Auto (Auto Adjustment): Yes
Flicker Safe: Yes
SIX Axis Control: Yes
Smart Energy Saving: Yes
Automatic Standby: Yes
Dual Smart Solution: Yes (Dual web, Dual Display, Smart Resolution)