24" Class (23.8” diagonal) IPS Multi-Tasking Monitor

COLOR CLONING

Color Cloning APP helps you to match the color quality and brightness between two LG monitors that are connected to the same PC.

4-SCREEN SPLIT


Efficiently run several programs and have multiple active windows on the screen at the same time.

SUPER PLUS RESOLUTION


Image distortion is unpleasant but it can also obscure important details in your work. Help solve this problem with Super Resolution, a revolutionary technology that decreases blur and picture degradation.

SMART ENERGY SAVING


LG’s Smart Energy Saving Mode reduces power consumption without lowering the brightness of the monitor.

COLOR WIZARD


Improves the vision impaired viewing experience by adjusting the RED and GREEN levels accordingly to easily distinguish colors.

FLICKER-SAFE


LG’s Flicker-Safe technology protects users’ eyes from fatigue by reducing flickering to almost zero.

READER MODE


With a touch of a button, Reader Mode allows the reduction of blue light emissions that can be harmful to the eyes.

Manufacturer Part Number
24MC57HQ-P
EAN/UPC
0719192196490,719192196490
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PANEL
Size: 23.8“ (23.8“ diagonal)
Panel Type: IPS
Color Gamut (CIE1976): 72%
Color Depth (Number of Colors): 16.7M colors
Pixel Pitch (mm): 0.2745(H) x 0.2745(V)
Aspect Ratio: 16:9
Resolution: 1920 x 1080
Brightness (Typ.): 250cd/m2
DFC: 5M:1
GTG: 5ms (High 5ms, Middle 7ms, Low 9ms, off 14ms)
Contrast Ratio (Original): 1,000:1
Surface Treatment: Anti-glare, 3H
Viewing Angle (CR10): 178/178

SIGNAL (INPUT)
D-Sub: Yes
Jack Location: Back (horizontal)
HDMI: Yes (Version : 1.3)

AUDIO (OUTPUT)
Headphone Out: Yes
Jack Location: Back

RESOLUTION

PC D-sub: 1920x1080
PC Digital (DVI-D / HDMI): 1920x1080
Video HDMI: 1080P

POWER

Type: Adapter
Input: 100-240Vac, 50/60Hz
Normal On (EPA): 22W
Normal On (Typ.): 26W
Sleep Mode (Max): 0.3W
DC Off (Max): 0.3W

FREQUENCY

D-Sub (H-Frequency): 30~83kHz
D-Sub (V-Frequency): 56 ~ 75Hz
HDMI (H-Frequency): 30~83kHz
HDMI (V-Frequency): 56~61Hz

LANGUAGE

LANGUAGE
English
Germanic
French
Spanish
Italian
Swedish
Finnish
Portuguese
Polish
Russian
Greek
Chinese
Japanese
Korean
Ukrainian
Portuguese (Brazil)
Hindi

CABINET

Color-Front: Black high glossy
Color-Stand: Black high glossy+texture
Color-Back Cover: Black Texture
Color-Base: Black high glossy+texture
Monitor with Stand: 21.9” x 7.7” x 17.2”
Monitor Weight: 7.1 Ibs
Monitor without Stand: 21.9” x 2.6” x 13.3”
Monitor Weight (without stand): 6.4 Ibs
Packaging: 24.5” x 15.9” x 4.7”
Pakaging Weight: 9.7 lbs
Base Detachable: Yes
Tilt (Angle): Yes -5° (front) 20° (rear)
Wall Mount: 75mm x 75mm

STANDARD CERTIFICATION

TCO: Yes (6.0)
UL(cUL): Yes
FCC-B, CE: Yes
EPA 6.0: Yes
TUV-TYPE: Yes
ErP: Yes
EPEAT-Gold: Yes
Windows8: Yes

WARRANTY
Warranty
3-Year Limited Warranty (Parts/Labor/Backlight)

UPC

UPC
7 19192 19650 6

ACCESSORIES

Power Cord: Yes
D-Sub: Yes

CONTROL KEY

Key Number (Power Key Included): 1
LED Color(On Mode): White
Key Location: Bottom
Key Type: Joystick
LED Color (Power Save Mode): White Blinking

SPECIAL FEATURES

Original Ratio: Yes
Picture Mode: Yes
Reader Mode: Yes
DDC/CI: Yes
Key Lock: Yes
HDCP: Yes
Plug & Play: Yes
Color Wizard: Yes
Response Time Control: Yes
Intelligent Auto (Auto Adjustment): Yes
Flicker Safe: Yes
SIX Axis Control: Yes
Color Coloning: Yes
Smart Energy Saving: Yes
Automatic Standby: Yes
Super resolution+: Yes
4 screen split: Yes