Flicker-safe
LG’s Flicker-Safe technology protects users’ eyes from fatigue by reducing flickering to almost zero.
reader mode
With a touch of a button, Reader Mode allows the reduction of blue light emissions that can be harmful to the eyes.
Note:
PANEL
Size: 24" class (23.5” diagonal)
Panel Type: TN
Color Gamut (CIE1976): 72%
Color Depth (Number of Colors): 16.7M colors
Pixel Pitch (mm): 0.2715mm x 0.2715mm
Aspect Ratio: 16:9
Resolution: 1920 x 1080
Brightness (Typ.): 200cd/m2
Dynamic CR (DFC): 5M:1
Response Time_Typ. (on/off): 5ms
Contrast Ratio (Original): 1,000:1
Viewing Angle (CR≥10): 170/160
Surface Treatment: Anti-glare, 3H
SIGNAL (INPUT)
D-Sub: Yes
DVI-D: Yes
Jack Location: back
POWER
Type: Adapter
Input: 100-240Vac, 50/60Hz
Normal On (EPA): 19W
Normal On (Typ.): 25W
Sleep Mode (Max): 0.3 W
DC Off (Max): 0.3W
FREQUENCY
D-Sub/DVI-D H-Frequency: 30 ~ 83kHz
D-Sub/DVI-D V-Frequency: 56 ~ 75Hz
LANGUAGE
LANGUAGE
English, Germanic, French, Spanish, Italian, Swedish, Finnish, Portuguese, Polish, Russian, Greek, Chinese, Japanese, Korean, Ukrainian, Portuguese (Brazil), Hindi
CABINET
Color-Front: Black Hairline
Color-Back: Black Texture
Color-Stand: Black High Glossy
Color-Base: Black Hairline
Monitor with Stand: 21.9” x 7.1” x 16.4”
Monitor Weight: 6.6 Ibs
Monitor without Stand: 21.9” x 2.2” x 13.4”
Monitor Weight (without stand): 5.9 lbs
Packaging: 27.2” x16.1” x 4.0”
Pakaging Weight: 9.0 lbs
Base Detachable: Yes
Tilt (Angle): Yes / -5°- 20°
Wall Mount: 100mm x 100mm
STANDARD CERTIFICATION
UL(cUL): Yes
FCC-B, CE: Yes
EPA 6.0: Yes
TUV-TYPE: Yes
EPEAT: Yes
Windows: Yes
UPC
UPC: 719192196490
ACCESSORIES
Power Cord: Yes
DVI-D: Yes
CONTROL KEY
Key Number (Power Key Included): 6
LED Color(On Mode): White
Key Location: Bottom
Key Type: Tact Type
LED Color (Power Save Mode): White Blinking
SPECIAL FEATURES
Original Ratio: Yes
Picture Mode: Yes Custom, Text, Photo, Cinema, Game
Reader Mode: Yes
DDC/CI: Yes
Key Lock: Yes
HDCP: Yes
Plug & Play: Yes
Color Wizard: Yes
Intelligent Auto (Auto Adjustment): Yes
Flicker Safe: Yes
Smart Energy Saving: Yes
Dual Smart Solution (Dual Web, Dual Display, Smart Resolution ): Yes