22MC37D-B Widescreen LCD Monitor

FLICKER-SAVE

LG’s Flicker-Safe technology protects users’ eyes from fatigue by reducing flickering to almost zero.

READER MODE


With a touch of a button, Reader Mode allows the reduction of blue light emissions that can be harmful to the eyes.

COLOR WIZARD

Improves the vision impaired viewing experience by adjusting the RED and GREEN levels accordingly to easily distinguish colors.

SMART ENERGY SAVING


LG’s Smart Energy Saving Mode conserves energy by using luminance compensation algorithm.

Manufacturer Part Number
22MC37D-B
EAN/UPC
0719192196476,719192196476
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PANEL
Size: 22” class" (21.5” diagonal)
Panel Type: TN
Color Gamut (CIE1976): 72%
Color Depth (Number of Colors): 16.7M colors
Pixel Pitch (mm): 0.248 x 0.248
Aspect Ratio: 16:9
Resolution: 1920 x 1080
Brightness (Typ.): 200cd/m2
Dynamic CR (DFC): 5M:1
Response Time_Typ. (on/off): 5ms
Contrast Ratio (Original): 1,000:1
Viewing Angle (CR 10): 90/65
Surface Treatment: Anti-glare, 3H

SIGNAL (INPUT)
D-Sub: Yes
DVI-D: Yes
Jack Location: Back

POWER
Type: Adapter
Input: 100-240Vac, 50/60Hz
Normal On (EPA): 18W
Normal On (Typ.): 23W
Sleep Mode (Max): 0.3 W
DC Off (Max): 0.3W

FREQUENCY
D-Sub/DVI-D H-Frequency: 30 ~ 83kHz
D-Sub/DVI-D V-Frequency: 56 ~ 75Hz

LANGUAGE
LANGUAGE
English, Germanic, French, Spanish, Italian, Swedish, Finnish, Portuguese, Polish, Russian, Greek, Chinese, Japanese, Korean, Ukrainian, Portuguese (Brazil), Hindi

CABINET

Color-Front: Black Hairline
Color-Back: Black Texture
Color-Stand: Black High Glossy
Color-Base: Black Hairline
Monitor with Stand: 20.0” x 7.1” x 15.2”
Monitor Weight: 5.7 Ibs
Monitor without Stand: 20.0” x 2.2” x 12.4”
Monitor Weight (without stand): 5.3 Ibs
Packaging: 21.9” x 15” x 4.6”
Pakaging Weight: 7.7 lbs
Base Detachable: Yes
Tilt (Angle): Yes / -5°- 20°
Wall Mount: 75mm x 75mm

STANDARD CERTIFICATION
UL(cUL): Yes
FCC-B, CE: Yes
EPA 6.0: Yes
TUV-TYPE: Yes
EPEAT: Yes (Gold)
Windows: Yes (Windows 8)

UPC
UPC
719192196476

ACCESSORIES

Power Cord: Yes
DVI-D: Yes

CONTROL KEY
Key Number (Power Key Included): 6
LED Color(On Mode): White
Key Location: Bottom
Key Type: Tact Type
LED Color (Power Save Mode): White Blinking

SPECIAL FEATURES

Original Ratio: Yes
Picture Mode: Yes Custom, Text, Photo, Cinema, Game
Reader Mode: Yes
DDC/CI: Yes
Key Lock: Yes
HDCP: Yes
Plug & Play: Yes
Color Wizard: Yes
Intelligent Auto (Auto Adjustment): Yes
Flicker Safe: Yes
Smart Energy Saving: Yes
Dual Smart Solution (Dual Web, Dual Display, Smart Resolution ): Yes