IDEA Screen

Designed for short-throw projectors, the latest IDEA™ Screen features upgraded durability, surface uniformity and rigidity to ensure a superior interactive experience. The erasable surface is hotspot-free under projection, and now comes with new standard features - all IDEA Screens are magnetic and have a thin frame. It can be used with an ultra short throw projector as an interactive screen or as a whiteboard with dry-erase markers. A tray for markers make the IDEA Screen a great upgrade to any classroom. New sizes available.

Manufacturer Part Number
25944T
EAN/UPC
0717068437999,717068437999
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

IDEA Screen
Format: HDTV (16:9)
Size: 59.5" x 106" or 121" diagonal
Surface: IDEA
Options: Full Length Marker Tray
Frame: Silver