WebSmart AT-FS750/20 Ethernet Switch

The Allied Telesis FS750 family of WebSmart switches demonstrates the Allied Telesis commitment to environmentally-friendly processes and products, minimizing power consumption through the use of a high-efficiency power supply and a low-power chipset.

Ease of Management and High Performance
These advanced Allied Telesis WebSmart switches integrate the simplicity of unmanaged switches with the performance and reliability of managed switches to provide a cost-effective, yet secure and reliable, solution for users to integrate management at the edge of their networks. With user-friendly web- based management, the FS750 Series is an ideal option for integrating simple management and security into a network solution.

Eco-Friendly
With a low typical power consumption, and a reduction in power during after-work hours — as well as other power saving features included as standard — the FS750 Series is truly “eco-friendly.” Not only does this help the planet by reducing the carbon footprint of each switch, it also lowers the Total Cost of Ownership, as the switch costs less to run and boasts improved reliability.With its suite of power saving features, the eco-friendly FS750 Series reduces power consumption more than 25% over non-eco-friendly models.

Future-Proof
With the depletion of IPv4 address space, IPv6 is rapidly becoming a mandatory requirement for many government and enterprise customers. To meet this need, now and into the future, the FS750 Series supports IPv6.

Exceptional Value
Affordable management functionality at the edge is a reality. Allied Telesis WebSmart switches help network managers get the most value for their dollar with industry standard protocols, fiber media support via SFPs, and simple Plug and Play usability right out of the box.

Manufacturer Part Number
AT-FS750/20-10
EAN/UPC
0767035203850,767035203850
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Performance

  • 14,880pps for 10Mbps Ethernet
  • 148,800pps for 100Mbps Ethernet
  • 1,488,000pps for 1000Mbps Ethernet
  • MAC addresses: 8,000
  • VLAN IDs available: 4,000
  • Max VLANs: 256
  • Packet buffer: 4.1 Mbit
  • DRAM: 128MB
  • Flash: 16MB

Interface Connections

  • 10/100TX
  • 10/100/1000T: RJ-45
  • SFP
    • 100FX, 1000T,
    • 1000SX or 1000LX

Environmental Compliance

  • RoHS
  • Eu-RoHS
  • China RoHS
  • WEEE

MTBF

  • 263,000 hours
  • Telcordia SR-332

Environmental Specifications

  • Operating temperature: 0°C to 40°C (32°F to 104°F)
  • Non-operating temperature: -25°C to 70°C (-13°F to 158°F)
  • Operating humidity: 5% to 90% non-condensing
  • Storage humidity: 5% to 95% non-condensing
  • Vibration: IEC 68-2-36
  • Shock: IEC 68-2-29
  • Drop: IEC 68-2-32
  • Flammability: UL94V-0

Technical Specifications

  • Wall-mount or desktop
  • All units come with wall /19 in rack-mount brackets

Standards and Compliance

  • IEEE 802.3: CSMA/CD IEEE 802.3i 10T
  • IEEE 802.3u: 100TX
  • IEEE 802.3z: 1000SX/LX
  • IEEE 802.3z/ab: 1000T
  • IEEE 802.3x: Flow control
  • IEEE 802.1p: Prioritization (four queues)
  • IEEE 802.1x: Authentication
  • IEEE 802.1x: Local authentication server (MD5)
  • IEEE 802.1x: Remote authentication through RADIUS
  • IEEE 802.1x: Dynamic VLAN assignment
  • IEEE 802.1x: MAC-based authentication
  • IEEE 802.1x: RADIUS
  • IEEE 802.1d: Bridging
  • IEEE 802.3ad: Link aggregation
  • IEEE 802.3ad: Port trunking and LACP
  • IEEE 802.1Q: Tagged VLAN
  • IEEE 802.1d: Spanning-Tree
  • IEEE 802.1w: Rapid Spanning-Tree
  • IEEE 802.1s: Multiple Spanning-Tree

Electrical/Mechanical Approvals

  • UL60950-1 2nd edition (UL)
  • FCC/EN55022/CISPR 22 Class A
  • VCCI Class A
  • C-Tick
  • EN60950 (TUV)
  • EN55024
  • CE Mark
  • CSA / cUL

Product Contents

  • Switch unit
  • Rack-mount brackets and screws
  • Power cord
  • Rubber feet