Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Operational Mode:
- Centrally controlled and managed by Allied Telesis Unified Wireless Controller
- AP Cluster (up to 16 members)
- Standalone
Management:
- Graphical User Interface (HTTP, HTTPS)
- Simple Network Management Protocol (SNMPv1, v2c)
- Extended MIB set
Bridging: VLAN tagging (up to 4094 VLANs)
Security: Authentication, authorization, and accounting:
- 128-bit hardware-accelerated AES encryption/decryption
- IEEE 802.1x authentication
- WPA/TKIP, WPA2/CCMP
- Extensible Authentication Protocol (EAP)
- Protected Extensible Authentication Protocol (PEAP)
- IEEE 802.1X RADIUS support
- Layer 2 - Layer 4 ACLs
- IEEE 802.1X dynamic VLAN assignment
- Rogue AP detection
Utilities:
- DHCP client
- DNS client
- NTP client
- File transfer
- Logging
- Statistic information gathering
Wireless:
- IEEE 802.11a/b/g/n/ac 3x3:3ss MIMO
- IEEE 802.11d
- IEEE 802.11e (WMM)
- IEEE 802.11h (DFS/TPC)
- IEEE 802.11i (enhanced security)
- WPA/WPA2-Personal
- WPA/WPA2-Enterprise
- Extensible Authentication Protocol (EAP):
- 3rd Generation Authentication and Key Agreement(EAP-AKA)
- Flexible Authentication via Secure Tunneling (EAP-FAST)
- GSM Subscriber Identity (EAP-SIM)
- Transport Layer Security (EAP-TLS)
- Tunneled Transport Layer Security (EAP-TTLS/MSCHAPv2)
- Protected Extensible Authentication Protocol (PEAP)
- Generic Token Card (PEAPv0/EAP-MSCHAPv2)
- Microsoft CHAP v2 (PEAPv1/EAP-GTC)
- Regulatory domain compliance
- Operating mode:
- Access point (up to 200 clients)
- Wireless Distribution System
- Enhanced auto channel selection, with periodical refresh
- SSID hiding/ignoring
- Multiple SSID (up to 16 per port)
- VLAN to SSID mapping
- Extended Service Set (ESS)
- User scan list
- Advanced wireless interface tuning:
- Beacon period
- Client isolation
- Client max association
- IEEE 802.11b fall-back control
- IEEE 802.11n guard Interval
- Short radio preamble
- Short slot time
- Advanced wireless service via UWC:
- Captive portal
- Dynamic channel planning
- Dynamic RF coverage optimization
- Plug and Play support (authentication and configuration)
- Standalone fallback
- Wireless IDS
- Media access protocol
- CSMA/CA with ACK architecture 32-bit MAC
Compliance:
Certificates
- CE
- EAC
- FCC
- IC
- KC
- RCM
- TUV-T
- Wi-Fi Certified (ID: WFA55543)
ElectroMagnetic Compatibility:
- EN 301 489-1
- EN 301 489-17
- EN 55022, Class B
- EN 55024
- EN 61000-3-2, Class A
- EN 61000-3-3
- EN 61000-4-2
- EN 61000-4-3
- EN 61000-4-4
- EN 61000-4-5
- EN 61000-4-6
- EN 61000-4-11
- AS/NZS CISPR 22, Class B
- FCC 47 CFR Part 15, Subpart B
- ICES-003
Medical (EMC):
Radio Equipment:
- EN 300 328
- EN 301 893
- AS/NZS 4268
- FCC 47 CFR Part 15, Subpart C
- FCC 47 CFR Part 15, Subpart E
- FCC part 2
- RSS-210
- RSS-Gen
- RS S-102
Safety:
- UL 60950-1: 2003, First Edition
- CSA c22.2 No.60950-1 1st Ed. April 1, 2003
- EN 60950-1
- IEC 60950-1
Technical Specifications MTBF:
- 1,172,600 hours (30°C)
- 646,600 hours (40°C)
- Telcordia SR-332 Issue 3
Power Characteristics:
- PoE
- Input voltage: IEEE 802.3at
- Max. consumption: 16W
- Avg. consumption: 9.8W
- AC/DC power adapter
- Rated input voltage: AC 100–240 V
- Input voltage range: AC 90–264 V
- Rated frequency: 50/60 Hz
- Max. consumption: 16W
- Avg. consumption: 10.9W
Environmental Specifications:
- Operating temperature: 0° to 40°C (32° to 104°F)
- Operating humidity: ≤80% relative (non-condensing)
- Storage temperature: -20° to 60°C (-4° to 140°F)
- Storage humidity: ≤95% relative (non-condensing)
Physical Specifications:
- Dimensions (W x D x H): 170 mm x 170 mm x 35 mm (6.70 in x 6.70 in x 1.38 in)
- Weight: 476g (1.05 lbs)
- Enclosure:Metal base, plastic cover
Interfaces:
Wired: - Ethernet
- Standard:
- IEEE 802.3 (10T)
- IEEE 802.3u (100TX)
- IEEE 802.3ab (1000T)
- Ports: 1
- Connector: RJ-45 female
- Console
- Standard: RS232
- Ports: 1
- Connector: RJ-45 female
Wireless:
- WLAN radio
- 5 GHz: IEEE 802.11a/n/ac
- 2.4 GHz: IEEE 802.11b/g/n
Embedded Antennas:
- Omni-directional
- Frequency band: 2.4 GHz
- Max. peak gain: 3 dBi
- Omni-directional
- Frequency band: 5 GHz
- Max. peak gain: 4 dBi
Radio Characteristics:
Standard: IEEE 802.11 a/b/g/n/ac
Supported frequencies (country-specific restrictions apply):
- 2.400 ~ 2.4835 GHz (ISM)
- 5.150 ~ 5.250 GHz (UNII-1)
- 5.250 ~ 5.350 GHz (UNII-2, upon DFS approval)
- 5.470 ~ 5.725 GHz (UNII-2 Extended, upon DFS approval)
- 5.725 ~ 5.825 GHz (UNII-3)
Modulation Technique:
- 802.11a/g/n/ac: OFDM
- 802.11b: DSSS, CCK, DQPSK, DBPSK
- 802.11ac: BPSK, QPSK, 16QAM, 64QAM, 256QAM
- 802.11a/g/n: BPSK, QPSK, 16QAM, 64QAM
Media access: CSMA/CA + Ack with RTS/CTS
Diversity: Spatial diversity
Data Rate:
- 802.11a/g: 54/48/36/24/18/12/9/6Mbps
- 802.11b: 11/5.5/2 /1Mbps
- 802.11n: 6.5 – 450Mbps (MCS 0 - 23)
- 802.11ac: 6.5 – 1,300Mbps (MCS 0 - 9, NSS 1 - 3