Wireless Mouse M317

Manufacturer Part Number
910-004250
EAN/UPC
0097855106896,097855106896
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Product Information: [Compliance Certification (CE) Link]

Warranty / Self Help:
Please see product support page for warranty duration and frequently asked questions.
Category: Mouse
Wireless Protocol: 2.4 GHz (Unifying)
Wireless Range: Up to 10-82 feet or 10-25 meters    
Software Support (at release): SetPoint: Version 6.32, Connection Utility: Unifying, Mouse Programmable
NOTE: If software is available, check website for latest software release.
OS Support (at release): Windows XP, Windows XP x64, Windows Vista, Windows Vista x64, Windows 7, Windows 7 x64, Linux Kernel 2.6+ Mac OSX 10.5+

Mouse Specifications

Available Image(s):    
  
Connection Type: N/A (wireless)
USB VID_PID: N/A
USB Protocol: N/A
USB Speed: N/A
DPI: Max 1000 
Sensor: Optical, light is not visible 
Scroll Wheel: Regular, does not support horizontal.
Indicator Lights (LED): Power & Battery
Connect / Power: On/Off switch
Battery Details: Removable, replaceable. Size: AA, Quantity: 1, Type: Alkaline
Battery Life: Discharge time: Up to 12 Months.

Receiver Specifications

Available Image(s):

Connection Type: USB
USB VID_PID: 046D_C52B
USB Protocol: USB 2.0
USB Speed: Full-Speed 
Receiver Size: Nano
Connect Button: No
Indicator Lights (LED): N/A
Bluetooth Feature: N/A

Product Dimensions

Product component:
Width: Depth/Length: Height: Weight
Mouse: 50 mm (1.97 inch): 90 mm (3.54 inch): 33 mm (3.39 inch): 86 g (3.03 ounce)
Receiver: 14 mm (0.55 inch): 19 mm (0.75 inch): 6 mm (0.24 inch): 2 g (0.07 ounce)

Package Contents

Available Image(s):

What is in the box: Receiver, Mouse, User Documentation, Battery (installed)