Latitude 14 3000 3440 Notebook

Businesses needing best-in-class performance, durability and design with IT-friendly management solutions.

Manufacturer Part Number
463-5131
EAN/UPC
0884116183433,884116183433
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Core™ i3 (4005U)
  • Intel® Celeron® Dual Core (2957U)

Operating SystemHelp Me Choose

  • Windows 7 Professional, 64-bit, English
  • Windows 8.1 Pro, 64-bit English/French
  • Windows 7 Professional English/French 64bit (Includes Windows 8.1 Pro license)

Memory11

    • Up to 4GB12 DDR3L at 1600Mhz - 1 DIMMS

Chipset

  • Integrated with the processor

Video Card

  • Graphics13 Options

    Intel® Integrated HD Graphics for Celeron CPU
    Intel® Integrated HD Graphics 4400 for Core i CPUs

Display

  • Non-Touch: 13.3” 16:9 HD (1366 X 768) 200 nits.
    Trim options: Black/Cosmic Red/Sonic Blue

Hard Drive

  • Up to 500GB12 SATA hard drive (5400RPM)

Optical Drive

  • External Options only

Connectivity

  • 10/100/1000 Ethernet

    Wireless LAN Options
    Dell Wireless™ 1707 802.11n 1X1 Single Band Wi-Fi + BT 4.0LE Wireless Card
    Intel® 2X2 Dual Band Wireless-AC 7260 802.11AC Wi-Fi + BT 4.0 LE Wireless Card*
    *WiDi requires an Intel wireless card, a compatible Media Adapter (sold separately) and
    an HDMI or composite AV-enabled display

    Mobile Broadband Options14
    Dell Wireless™ DW5570 HSPA+/42Mbps Mobile Broadband Card (EMEA/APJ/ROW)
    Gobi™ 4G LTE Wireless Card (Dell Wireless™ DW5808 for AT&T, Verizon, Sprint Wireless, US. Canada, generic)

Security

  • Dell Data Protection | Security Tools
    Dell Data Protection | Encryption Software Upsell Options
    Dell Data Protection | Protected Workspace (1 year subscription included, Windows® 7)
    TPM 1.2
    Lock slot

Multimedia

  • High Quality SpeakersStereo Global Headset Jack (global headset jack + microphone + line in)
    Dual Array Microphone with Waves Noise Cancelling Software
    HD Video Webcam, Dell Webcam Central Software (Windows® 7), Native support on Windows® 8.1
    Network Activity Light

Ports, Slots & Chassis

  • mDP, HDMI, (2) USB 3.0 (1 w/ Power share); SD 4.0 card reader; RJ-45; universal mic/headset

    Input
    Single Pointing non-backlit Keyboard
    Multi-touch Touchpad

    ChassisNon-Touch:
    Width: 330.9 mm (13.0”)Depth: 243.2 mm (9.6”)
    Height: 22.7 mm (0.89”) 4/6 cell (front)
    Height: 22.7 mm (0.89”) 4 cell (rear)
    Height: 34.0 mm (1.34”) 6 cell*
    *6 cell height extend in the rear only

    Starting weight:
    3.7lbs (1.7kg) 4-cell battery
    3.9lbs (1.8kg) 6-cell battery

    Touch:
    Width: 330.9 mm (13.0”)
    Depth: 243.5 mm (9.6”)
    Height: 24.4 mm (0.96”) 4/6 cell (front)
    Height: 25.6 mm (1.01”) 4 cell (rear)
    Height: 35.9 mm (1.41”) 6 cell*
    *6 cell height extend in the rear only

    Starting weight:
    4.1lbs (1.9kg) 4-cell battery
    4.3lbs (2.0kg) 6-cell battery

Power

  • 65W AC Adapter
    90W AC Adapter
    65W BFR/PVC Free AC Adapter (optional)
    65W Wall Adapter (optional)

    Battery Options

    4 cell (43 WHr) Lithium Ion Battery with ExpressCharge™
    6 cell (65 WHr) Lithium Ion Battery with ExpressCharge™
    Optional Long Life Cycle Battery available on 6-cell

Systems Management

  • Optional Intel® Rapid Start Technology15, 16
    Optional Intel® Smart Response Technology17
    Intel® Rapid Storage Technology18
    Optional Intel® Smart Connect Technology19, 16

Regulatory

  • Regulatory Model: P47G
    Regulatory Type: P47G001
    Energy STAR® 6.0 Qualified
    EPEAT® Gold Registered20
    BFR/PVC Free21
    California (CEC) Battery Charger Regulation

    Product Safety, EMC and Environmental Datasheets 
    Dell Regulatory Compliance Home Page
    Dell and the Environment

    Configuration Services5
    Factory Image Load, BIOS Customization, Hardware Customization, Asset Tagging and Reporting

    Warranty & Services
    Limited Hardware Warranty22; 
    Standard 1-year On Site Service after Remote Diagnosis23 (1-1-1); 
    Optional 1-year Dell ProSupport™ for IT5 ; 
    2,3,4 and 5 year service and support options5