My Cloud Expert Series 2-Bay Diskless NAS with Dual-core Processor

Store and organize your photos, videos, music and files in one safe place. Access and share them anytime, from anywhere.

High-performance
Powerful Marvell® ARMADA™ 385 1.3 GHz dual-core processor and 1 GB DDR3 memory gives you ultra-fast transfer speeds of 114 MB/s upload and 108 MB/s download for high-performance media streaming and file transfers.

Media streaming
With the built-in Twonky DLNA-certified media server, you can seamlessly stream all your HD content to media players, Smart TVs, gaming consoles and other DLNA-certified devices.

Comprehensive data protection

Backup that’s right for you
Keep your irreplaceable photos, videos and files safe with multiple, automatic backup options for all the computers on your network.  For PC users, WD SmartWare™ Pro offers options for how, when and where your content gets backed up. For Mac users, utilize all the features of Apple Time Machine to protect your content. You can also automatically “back up your backup” to another offsite My Cloud Expert Series device or to a supported cloud service, including Dropbox, ElephantDrive and Amazon S3.

Multiple RAID options
Armed with multiple RAID options, you have the power to customize the system with the configuration that works best for you. Choose RAID 0 for enhanced system performance or RAID 1 for mirrored data protection. Other options include JBOD and spanning.

RAID Roaming allows you to keep your RAID array intact when you move drives from one My Cloud EX2100 device to another. RAID Migration lets you change your RAID configuration and expand storage without losing content.

Advanced data security
256 AES volume encryption provides additional protection for your valuable photos, videos, music and files. 

Recycle bin
With this optional feature, deleted files are not erased completely from the NAS, but moved to a special folder and can be retrieved, adding a second level of defense against accidental data deletion.

Easy to set up and manage
My Cloud EX2100 comes preconfigured for easy setup and system management. The intuitive dashboard guides you through the process of setting up users and shares, customizing system features and monitoring your storage. And with a toolless and trayless drive bay design, drive installation and hot swap is effortless.

Featuring WD Red™ NAS drives with NASware™ technology
My Cloud Expert Series pre-configured NAS come populated with WD Red NAS hard drives. Ultra-reliable and purposely built for NAS systems, WD Red drives improve performance and thrive in 24x7 environments.

WD’s exclusive NASware™ technology further optimizes WD Red for the NAS environment. From vibration compensation, optimized power usage and protecting your content in the event of a power loss or disruption, the firmware is designed to give you improved reliability and system performance.

Enhanced media streaming and network redundancy
Dual Gigabit Ethernet ports for link aggregation enhances network performance giving you the best possible HD media streaming experience. It also provides for network redundancy should one of your network connections fail.

One-touch USB 3.0 copy button
Plug in your camera or USB storage device to the built-in USB 3.0 port on the front of the system to automatically copy photos and videos with the touch of a button, making it easy to centralize your media content.

Manufacturer Part Number
WDBWAZ0000NBK-NESN
EAN/UPC
0718037832937,718037832937
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specification
Average latency: N/A
Average read seek: N/A 
Battery: Yes:  
Cache/Buffer: N/A 
Data transfer rate: N/A 
Disk Capacity: 0 TB, 4 TB, 8 TB, 12 TB
Drive Bays: 2
Interfaces:

  • USB 3.0 x 2 (one in front, one on the back)
  • Gigabit Ethernet
Memory: 1 GB DDR3
Processor: ARM Dual Core 1.3 GHz
Rotational Speed: N/A
Tape Drive: N/A
Write Speed: N/A

Product Dimensions
Length: 8.51 in (216.1 mm)
Width: 4.28 in (108.6 mm)
Height: 5.82 in (147.8 mm)
Weight:  
  • 0 TB: 4.75 lb (2.15 kg)
  • 4 TB: 6.25 lb (2.84 kg)
  • 8 TB: 7.74 lb (3.51 kg)
  • 12 TB: 7.96 lb (3.61 kg)
Colors available: Black

Country Code / Origin: Product of Thailand or Malaysia

Environmental Specifications:
Operating Temperature: 5° C to 35° C (41° F to 95° F)
Non-op Temperature: -20° C to 65° C (-4°  F to 149°  F)
Operating relative humidity: 8% to 90%
Non-operating relative humidity: 5% to 95%

Power Specifications:
AC input voltage (AC adapter): 100–240 VAC
AC input frequency: 50–60 Hz
Output: 12V/ 4A

Languages for software: 17
  • English
  • Chinese, Simplified
  • Chinese, Traditional
  • Czech
  • Dutch
  • French
  • German
  • Hungarian
  • Italian
  • Korean
  • Norwegian
  • Polish
  • Portuguese
  • Russian
  • Spanish
  • Swedish
  • Turkish
Languages for User Manual: 24
  • English
  • Arabic
  • Chinese, Simplified
  • Chinese, Traditional
  • Czech
  • Danish
  • Dutch
  • Finnish
  • French
  • German
  • Greek
  • Hungarian
  • Indonesian (Bahasa)
  • Italian
  • Korean
  • Norwegian
  • Polish
  • Portuguese
  • Romanian
  • Russian
  • Slovakian
  • Spanish
  • Swedish
  • Turkish
Licenses Included
WD Smartware Pro: 10

Limited Warranty2
Pre-Configured NAS (Populated SKUs): 3 years
Diskless NAS (Unpopulated SKUs): 2 years

Previous Product Model
Product Name: N/A
Ref Order Number: N/A

Regulatory
NRCAN compliant: Yes
RoHS compliant1: Yes

Software included
WD Software:
  • WD SmartWare™ Pro (10-user license)
  • WD Quick View
  • WD My Cloud mobile app* available for iOS and Android
  • WD Photos™ app* available for iOS and Android

Third Party Apps:
  • aMule
  • Icecast
  • WordPress
  • Joomla!®
  • phpBB®
  • phpMyAdmin
  • SqueezeCenter
  • Transmission

For the latest apps available, visit: wd.com/mycloudex2100.

1WD complies with the Restriction of Hazardous Substances (RoHS) Directive 2002/95/EC of the European Parliament, which is effective in the EU beginning July 1, 2006. RoHS aims to protect human health and the environment by restricting the use of certain hazardous substances in new equipment, and consists of restrictions on lead, mercury, cadmium, and other substances.

2The term of the limited warranty depends on the country in which the Product was purchased. Visit our website at http://support.wdc.com/warranty/policy.asp for the detailed terms and conditions of our limited warranty and for a list of the specific countries in these regions.