Q Tablet Dock/Stand

Docking Station

Docking station and stand for the InFocus Q Tablet provides fast charging and expands the USB-C 3.0 port on the tablet into two additional USB-A ports and an HDMI out port.

Manufacturer Part Number
INA-QDOCK-2
EAN/UPC
0797212982179,797212982179
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Connectivity: USB-C (male port for tablet docking), USB-A x 2, HDMI out, USB-C (female for power supply)
Warranty: 90 days
Shipping Dimensions HxWxD: 3.5in. x 3.25in. x 6in.
(88.9mm. x 82.55mm. x 152.4mm. )
Shipping Weight: 1lb. (0.45kg.)