Intensifier IP Full HD 1080p Indoor/ Outdoor Bullet IP Camera

Manufacturer Part Number
O2IB6
EAN/UPC
0030519016827,030519016827
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera Specifications
Image Sensor....................Progressive scan 1/3” CMOS, 2.0MP
Maximum Resolution........1920 x 1080
Minimum Illumination........F1.2, Color: 0.001 lux (Max Intensify)
White Balance...................ATW, Manual, Push
Intensify..............................Selectable / Off
Exposure Control...............Yes
De-Fog...............................Yes
Backlight............................WDR, BLC
DNR...................................3D (0-20)
Video Specifications
Main Resolution.................1920x1080 @ 30fps
Compression.....................H.264 (HP/MP/BP), MJPEG
Bitrate Control....................VBR, CBR
Multiple Streaming.............5 profiles
Audio Specifications
Mono Input.........................64Kbps G.711 / 32Kbps G.726
Mono Output......................64Kbps G.711
External Terminal Specifications
Ethernet.............................10/100 Mbps
Alarm..................................1 sensor input, 1 relay output
Video..................................Analog test output
Audio..................................1 mic in, 1 line out (3.5mm)
Power.................................DC jack
Storage..............................Micro SD slot
Network Specifications
Protocols............................IPv4, TCP, UDP, RTP, RTSP, HTTP, HTTPS, SMTP, FTP, DHCP, UPnP, DNS
Network Specifications (continued)
DDNS support...................Speco DDNS (free of charge)
Security..............................User ID & Password protection, IP address filtering, digest authentication, user access log
User Access.......................8 simultaneous users at D1 resolution Number of users may vary depending on resolution
System Specifications
PoE....................................Standard (IEEE 802.3af)
Analytics.............................Motion detection (3 regions), audio detection
Alarm Triggers...................Analytics & sensor input
Alarm Events.....................FTP video file upload, email image upload, micro SD card recording, relay out
Video Buffer.......................Configurable pre-record & post-record
Image Settings...................Privacy mask
Client Specifications
Web Browser Support.......Windows (Internet Explorer 8 and up, Chrome, Firefox)
PC Application...................SecureGuard ®
Operating & Unit Specifications
Power Supply....................PoE, 12VDC (power supply not included)
Power Consumption..........7W
Operating Temperature.....-4° F – 122° F
Operating Humidity...........8% - 80% RH
Unit Dimensions................8.7” (L) x 3” (W) x 3.2” (H)
Unit Weight........................1.7 lbs.
Certifications......................FCC, RoHS
Included in Package..........Unit, CD (manual, software), mounting screws, L wrench