2MP Ultra WDR Smart PTZ Camera

Hikvision Lighterfighter series DS-2DF6236V-AEL smart PTZ Dome Cameras are able to capture high quality images in intense light source environment. Embedded with 1/2.8’’ progressive scan CMOS chip makes ultra WDR (140dB) and 2MP real-time resolution possible. With the 36X optical zoom Day/Night lens, the camera offers more details over expansive areas.
The Lightfighter PTZ camera also features a wide range of smart functions, including face detection, intrusion detection, line crossing detection and audio exception, benefitting users with great improvement on security efficiency, more importantly, with key events / objects being recorded for further forensic needs. These features, combined with smart tracking, which enables the camera to detect any progressively moving object and follow it within the camera’s area of coverage without fault. Smart Defog and HLC/BLC are further supported to improve image quality in challenging conditions.

Manufacturer Part Number
DS-2DF6236V-AEL
EAN/UPC
0813908020069,813908020069,6954273610777
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera Module
Image Sensor 1/2.8’’ Progressive Scan CMOS
Min. Illumination F1.6, AGC On: Color: 0.005 lux, B/W : 0.0005 lux
Max. Image Resolution 1920×1080
Focal Length Digital Zoom 4.5-162mm, 36x
16X
Zoom Speed Approx.3.3s(Optical Wide-Tele)
Angle of View 60.6-3.68 degree (Wide-Tele)
Min. Working Distance 10-1500mm(Wide-Tele)
Aperture Range Focus Mode F1.6~F4.4
Auto / Semiautomatic / Manual
WDR 140dB
S / N Ratio ≥ 55dB
Shutter Time 50Hz: 1~1/30,000s; 60Hz: 1~1/30,000s
AGC
White Balance Auto / Manual
Auto / Manual /ATW/Indoor/Outdoor/Daylight lamp/Sodium lamp
Day & Night
Privacy Mask
Enhancement IR Cut Filter
24 privacy masks programmable; optional multiple colors and mosaics
3D DNR, Defog, HLC/BLC, SVC
Pan and Tilt
Range Pan:360° endless; Tilt: -20°~90°(Auto Flip)
Speed Pan Manual Speed: 0.1°~300°/s, Pan Preset Speed: 540°/s
Tilt Manual Speed: 0.1°~240°/s, Tilt Preset Speed: 400°/s
Number of Preset 300
Patrol 16 patrols, up to 32 presets per patrol
Pattern 10 patterns, with the recording time not less than 10 minutes per pattern
Park Action Preset / Patrol / Pattern / Auto scan / Tilt scan / Random scan / Frame scan / Panorama scan
Scheduled Task Preset / Patrol / Pattern / Auto scan / Tilt scan / Random scan / Frame scan / Panorama scan/Dome reboot/Dome adjust/Aux
output
Smart Features
Smart tracking Manual/ Panorama/ Intrusion trigger/ Line crossing trigger/ Region entrance trigger/ Region exiting trigger
Smart detection Face detection, intrusion detection, line crossing detection, audio exception, region entrance, region exiting
ROI encoding Support 24 areas with adjustable levels
Alarm
Alarm I/O 7/2
Alarm Trigger Face detection, Intrusion detection, Line crossing detection, Region entrance, Region exiting, Audio exception detection,
Motion detection, Dynamic analysis, Tampering alarm, Network disconnect, IP address conflict, Storage exception
Alarm Action Preset, Patrol, Pattern, Micro SD/SDHC card recording, Relay output, Notification on Client
Input/Output
Monitor Output 1.0V[p-p] / 75Ω, NTSC (or PAL) composite, BNC
Audio Input 1 Mic in/Line in interface, line input: 2-2.4V[p-p]; output impedance: 1KΩ, ±10%
Audio Output 1 Audio output interface, line level, impedance: 600Ω
Network
Ethernet 10Base-T / 100Base-TX, RJ45 connector
Main Stream 50Hz: 25fps(1920×1080, 1280×960, 1280×720); 60Hz: 30fps(1920×1080, 1280×960, 1280×720)
Sub Stream 50Hz: 25fps(704×576, 352×288, 176×144); 60Hz: 30fps(704×480, 352×240, 176×120)
50Hz: 25fps(1920×1080, 1280×960, 1280×720, 704×576, 352×288, 176×144)
60Hz: 30fps(1920×1080, 1280×960, 1280×720, 704×480, 352×240, 176×120)
Third Stream
Image Compression
H.264/MJPEG, H.264 encoding with Baseline/Main/High profile
Audio Compression G.711ulaw/G.711alaw/G.726/MP2L2/G.722
Protocols IPv4/IPv6, HTTP, HTTPS, 802.1X, QoS, FTP, SMTP, UPnP, SNMP, DNS, DDNS, NTP, RTSP, RTP, TCP, UDP, IGMP, ICMP, DHCP, PPPoE
Simultaneous Live View Up to 20 users
Mini SD Memory Card Support up to 64GB Micro SD/SDHC/SDXC card. Support Edge recording
User/Host Level Up to 32 users,3 Levels: Administrator, Operator and User
Security Measures User authentication (ID and PW); Host authentication (MAC address); IP address filtering
System Integration
Application programming Open-ended API, support ONVIF, PSIA , CGI and Genetec
Web Browser IE 7+, Chrome 18 +, Firefox 5.0 +, Safari 5.02 +, support multi-language
RS-485 Protocols HIKVISION, Pelco-P, Pelco-D, self-adaptive
Power Hi-PoE&24 VAC, Max.60W
Working Temperature -40°C ~ 65°C (-40°F ~ 149°F)
Humidity 90% or less
Protection Level IP66, IK10, TVS 4,000V lightning protection, surge protection and voltage transient protection
Certification FCC, CE, UL, RoHS, IEC/EN 61000, IEC/EN 55022, IEC/EN 55024, IEC /EN60950-1
Dimensions Φ178.3(mm)×331.0(mm) (Φ7.02”×13.03”)
Weight (approx.) 8kg (approx.)
Mount Option Long-arm wall mount: DS-1602ZJ; Corner mount: DS-1602ZJ-corner;
Pole Mount: DS-1602ZJ-pole; Power box mount:DS-1602ZJ-box; Swan-neck mount: DS-1619ZJ