2-Way 15 inch Powered Speaker

The Atlas Sound SMA-15 speaker is designed to provide high intelligibility and coverage in applications including rental/staging, DJ, house of worship, public speaking, schools, and other applications where fixed installation is not a requirement.

Key Features:

  • High Performance High Frequency Compression Driver
  • Die-Cast Frame Low Frequency Driver
  • Rugged Injection Molded Polypropylene Enclosure
  • Includes Integral 1-3⁄8" Pole Socket for Speaker Stand Mounting, Atlas Sound SS500E
  • Easy Grip Handles on Top and 2 Sides
  • XLR Microphone Input
  • XLR Line Input
  • XLR Line Out
  • Dual RCA Line Input
  • Separate Microphone: Gain, Low Band, Mid Band, High Band Controls
  • Separate Line In: Gain, Low Band, High Band Controls
  • Speak-ON Amplifier Output Connection

The SMA-15 features a 2-way design with either a 15" die cast low frequency driver and a high performance, high frequency compression driver housed in a durable injection molded enclosure. The unit includes an integrated 250 watt RMS amplifier that powers both speakers in the cabinet. This amplifier can also power a direct connected SMP passive speaker via the rear panel Speak-ON connectors.

The SMA-15 features rear panel inputs including Mic In XLR, Line In XLR, and Line In RCA. The Mic and Line inputs have independent gain control as well as frequency adjustment to maximize the sound quality of the source. Additionally, the unit includes a Line Out XLR that can be used to connect a second SMA speaker in order to share the Line In XLR source. The Amp Out Speak-ON connector is designed to allow connection of a passive SMP speaker model.

The SMA-15 features a -6dB crossover point, at 1575Hz. The high pass crossover section is also equipped with a Polymeric Positive Temperature Coefficient resettable switch. This switch protects the high frequency driver from damage caused by excessive power ensuring long lasting reliability.

Manufacturer Part Number
SMA-15
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Woofer: 15" Polypropylene
RMS Power Rating: 250 Watts
Frequency Response: 69Hz - 16.5kHz
Sensitivity: 98.5dB
Dispersion: 90° x 40°
Height: 27.36" (695mm)
Width: 16.06" (408mm)
Depth: 13.62" (346mm)
Weight: 51 lbs. (17.7kg)