High Power AC1750 Plug-In Wi-Fi Range Extender

The Amped Wireless High Power AC1750 Plug-In Wi-Fi Range Extender expands the range of any standard 802.11a/b/g/n/ac Wi-Fi router by repeating the signal (2.4GHz and 5GHz) and redistributing it in a new, extended location at blazing-fast speeds. The REC33A is equipped with a total of twelve amplifiers, including six 2.4/5GHz amplifiers and six low noise amplifiers. The amplifiers combined with a high gain external antenna and two internal high gain antennas provide up to 10,000 sq ft of additional Wi-Fi coverage. The Range Extender features AC1750 Wi-Fi speeds to provide enough bandwidth for the most demanding networks with a large number of connected devices and simultaneous 4K or HD streams. It is built with one gigabit wired port for connecting and bridging an additional network device, such as a PC or TV, to your Wi-Fi network. The REC33A works with all brands of standard single band or dual band Wi-Fi routers and service provider gateways. Unleash your iPads, tablets and smartphones with the most powerful, fastest, plug-in, universal Wi-Fi range extender available.

Manufacturer Part Number
REC33A
EAN/UPC
0850535006004,850535006004
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Wireless Standard: 802.11a/b/g/n/ac

Frequency Band: 2.4GHz, 5GHz Simultaneous

Wireless Speed:

  • 2.4GHz: 450Mbps (Rx), 450Mbps (Tx)
  • 5.0GHz: 1300Mbps (Rx), 1300Mbps (Tx)
Amplifiers:
  • 3 x 2.4GHz Amplifiers
  • 3 x 5GHz Amplifiers
  • 6 x Low Noise Amplifiers
Wireless Security: WEP, WPA, WPA2, WPA Mixed, WPS

Wireless Access Scheduling: Specific day and time

Wireless Coverage Control:
  • 15% - 100% Output Power
  • (Adjustable individually for 2.4GHz and 5GHz networks)
Antennas:
  • 1 x Detachable High Gain Dual Band Antenna
  • 2 x Internal High Gain Dual Band Antennas
Port: 1 x RJ-45 10/100/1000M LAN Port

Power Rating: Switching, Input: 100-240v, 1.5A, 50/60Hz

Mounting: Plug-in

Warranty: 1 Year

Setup Requirements: 
  • Wireless 802.11a/b/g/n or ac 2.4GHz or 5GHz Network
  • Computer, Smartphone or Tablet with web browser access
Package Contents:
  • High Power AC1750 Plug-In Wi-Fi Range Extender
  • Detachable High Gain Dual Band Antenna
  • Setup Guide
  • CD: User's Guide & Installation Video