High Power AC1750 Wi-Fi Access Point / Router

The ProSeries High Power AC1750 Access Point / Router is a multifaceted, long range, businessclass Wi-Fi device with a unique set of 5 different modes. Router Mode allows it to act as a high power, long range Wi-Fi Router. Access Point Mode is when the device is wired to any existing network to add long range, secure Wi-Fi access. In WDS-AP Mode you can connect multiple Access Points together, wirelessly, to deliver wired and wireless Internet access across a large area. And for more intricate, larger networks – the APR175P can be placed in Controller Mode or Managed Mode. Controller Mode allows for remote management of up to 7 Access Points, simultaneously, that are configured in Managed Mode. This Mode allows for swift, simultaneous updates and control of a more broad and complex network. The ProSeries AC1750 Access Point is equipped with twelve high power amplifiers and three high gain, external antennas for up to 500mW of Wi-Fi output power. The combination of Amped Wireless High Power technology and blazing-fast AC1750 Wi-Fi delivers unmatched range and speed performance. It features the highest quality components and is tested under the strictest standards to ensure reliability and performance under demanding business environments.

The APR175P is built with advanced security features with the ability to support up to 32 Wi-Fi networks, each with unique security and access configurations. Every individual Wi-Fi network is equipped with smart security features that allow for the isolation of connecting devices, bandwidth restrictions, network access restrictions, VLANs, max user settings, MAC filtering, access schedules and much more. The two gigabit ports on the APR175P feature customized VLAN settings and bandwidth controls as well. Intrusion detection systems and RADIUS servers (internal and external) are also provided for maximum security.

Deploying the ProSeries High Power Solutions is simple with Power over Ethernet support and magnetic or wall based mounting options. Installation and management is easy for anyone with graphical maps with customizable floor plans and coverage areas, along with analytics for each Access Point. Allowing for ease of control, flexibility in your network and a quick, yet powerful, solution for your Wi-Fi needs.

Manufacturer Part Number
APR175P
EAN/UPC
0850214003898,850214003898
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TECHNICAL SPECIFICATIONS

Wireless Standard: 802.11a/b/g/n/ac
Frequency Band: 2.4GHz / 5GHz
Wireless Speed: AC1750
Security:

  • WEP, WPA, WPA2, WPA Mixed, WPS, RADIUS
  • User Access Controls
  • Adjustable Wireless Coverage
Amplifiers:
  • 3 x 2.4GHz Amplifiers
  • 3 x 5GHz Amplifiers
  • 6 x Low Noise Amplifiers
Antennas: 3 x Detachable High Gain Dual Band Antennas
Ports:
  • 1 x RJ-45 10/100/1000M WAN/LAN/PoE Port
  • 1 x RJ-45 10/100/1000M LAN Port
  • 1 x RJ-45 Console Port
  • 1 x USB 2.0 Port for Firmware Upgrades & Admin
Power Adapter Rating: Switching Adapter, Input: 100-240v, Output: 12v, 4A
Mounting:
  • Desktop or Wall (Magnet)
  • Magnetic Mounting Kit Included
Warranty: 1 Year

SETUP REQUIREMENTS

Router Mode:
  • Broadband Internet Modem with Ethernet Port
  • Computer with wired or wireless network adapter
Access Point Modes:
  • A router or network switch with an available network (LAN) network port
  • Computer with wired (RJ-45) or wireless (802.11a/b/g/n/ac) adapter
AP Controller Mode / Managed AP Mode:
  • Additional APR175Ps for AP Management
PRODUCT CONTENTS
  • ProSeries High Power AC1750 Wi-Fi Access Point / Router
  • 3 x Detachable High Gain Dual Band Antennas
  • Magnetic Mounting Kit
  • Setup Guide
  • CD: User's Guide
  • RJ-45 Ethernet Cable
  • Power Adapter (100-240v)