Video Converter and Scaler

Manufacturer Part Number
KD-VCS500
EAN/UPC
0819505001753,819505001753
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Inputs: (1) VGA, (1) 3.5mm stereo audio
  • Outputs: 1 HDMI
  • DDC Signal (Data): 5 Volts p-p (TTL)
  • DDC Communication: DID and HDCP Bi-directional transparency from Display to Source
  • Power Supply: KD-PS5V1A, 5V/1A, 100-240VAC, 50-60Hz, Interchangeable head
  • Regulation: CE, RoHS, WEEE
  • Enclosure: Black Plastic
  • Product Dimensions: 4.68” x 2.91” x 0.9”, Weight: 0.8 lbs.
  • Shipping Dimensions: 7” x 5.3” x 2.6”, Weight: 1 lb.
  • HDMI® and HDCP Licensing: Fully licensed and compatible with all HDMI and HDCP