DS3900V2 Ultra Dock

With today’s technology comes portability. Laptops, tablets and Ultrabooks are awesome tools for busy people on-the-go. But wouldn’t it be great if these devices had a full array of connectivity capability?

The Diamond DS3900V2 Ultra Dock docking station enables multiple USB devices to be connected to the laptop, notebook, Macbook, and Windows 8.1/8 tablets using a single USB 3.0/2.0. With one simple cable connection to your computer, you can have access to large screen displays, stereo speakers, external hard drives, optical disk drives, printers, USB keyboard, mouse, and other USB devices.

All of your devices can stay connected to the DS3900V2, leaving your entire desktop undisturbed. Just connect and disconnect your laptop, Ultrabook, or tablet as you come and go. Leave one in your office and one in your home.

Manufacturer Part Number
DS3900V2
EAN/UPC
0757448024319,757448024319
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

General Product Information
Product Dimension: 8.8 x 3.4 x 1.3 inches
Package Dimension: 13.6 x 6.0 x 2.5 inches
Product Weight: 1.0 lbs
Weight with Content: 2.3 lbs