8 Pin Lightning Connection MFI Keyboard

4XEM 8pin lightning connection MFI certified keyboard.

Connect any iOS device with 8pin Lightning connection for a convenient and easy way to type on you iOS Lightning compatible devices.  This is a full sized wired keyboard with function keys programmed for iOS, providing control to the multimedia functions of you iPad.

Manufacturer Part Number
4X8PINKEY
EAN/UPC
0873791011056,873791011056
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Keyboard/Keypad
Keyboard/Keypad Connectivity Technology: Cable

Interfaces/Ports
Keyboard/Keypad Host Interface: Lightning

Physical Characteristics
Keyboard/Keypad Height: 1.25"
Keyboard/Keypad Width: 11.75"
Keyboard/Keypad Depth: 6"
Weight (Approximate): 1 lb

Shipping Information
Shipping Dimensions: 1.25" Height x 6.0" Width x 11.75" Depth
Case Pack Qty: 12
Shipping Weight: 1.0 lb
Pallet Qty: 99996

Miscellaneous
System Requirements: Operating System: iOS
Compatibility:
Apple Devices:

  • iPad 4
  • iPad Air
  • iPad Mini
  • iPad Mini with Retina Display