4K HDMI Switcher/Splitter 2x8

The 4XEM HDMI Switcher/splitter 2x8 can connect 2 HD sources with 8 HD displays. Switch between the 2 HD sources and amplify your HDMI signal simultaneously to eight displays. The 4XEM HDMI switch/splitter 2x8 can support the highest video resolution 3840x2160 at 30Hz.
Problem it solves: The 4XEM 8 port HDMI switcher/splitter and amplifier reduces the exchange of cables, helping reduce the wear and tear on your HDMI ports. The 8 port HDMI switcher/splitter delivers a pure signal while the fully shielded conductors provide complete immunity to EMI/RFI. When connecting any of your HDMI compatible devices, always trust 4XEM Connectivity!

4XEM HDMI splitters and HDMI switches come with our unmatched 2year Warranty!

Manufacturer Part Number
4XHDMI2X84K
EAN/UPC
0873791011049,873791011049
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HDMI input ports: 2
HDMI output ports: 8
HDMI Version: 1.4b
HDCP Version: 1.2
HDMI Resolution: up to 3840x2160/30Hz
Support Video color format: 24bit/deep color 8/10/12bit
Support Audio format: DTS-HD/Dolby-trueHD/LPCM7.1/DTZ/Dolby-AC3/DSD
Max Bandwidth: 320MHz
Max Baud rate: 3.2Gbps
Input/Output TMDS signal: 0.5-1.5V p-p (TTL)
Input/Output DDC signal: 5V p-p (TTL)
Input Cable distance: up to 15m AWG26 1.4 standard cable-12m for 4K
Output Cable distance: up to 20m AWG26 1.4 standard cable-15m for 4K
Max working current: 1.35A
Power adapter format-input: AC (50HZ,60HZ) 100V-240V...output: DC12V/2A
Operating Temperature range: (-15 to +55 celcius)
Operating Humidity range: 5to 90%RH (no condensation)
Dimension (LxWxH): 11"/5.4"/1" (278mm/136mm/24mm)
Weight: 1.4lbs (640g)