2x2 Port HDMI Splitter Supports 3D 4K/2K

4XEM 2x2 Port HDMI Switch/Splitter 4K/2K  3D

Split, switch and amplify your HDMI signal with the 4XEM 2x2 Port HDMI Switch /Splitter (4XHDMI2X24K). 

Switch betwen two inpur source devices and send the signal simultaneously to two displays.  No setup or special configuration is required, simply connect the input device(s) and output device(s) then start enjoying the view.

The 4XEM 2x2 HDMI switch/splitter/amplifier has an automatic adjusting amplifier.  This allows the use of longer cable running to the unit.

4XEM gear is respected industry wide for its high performance, premium quality and our after sales support.

Manufacturer Part Number
4XHDMI2X24K
EAN/UPC
0873791011032,873791011032
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HDMI version…………………………………………….……………………………… HDMI 1.4b

HDCP version…………………………………………………………………………....HDCP1.2

HDMI resolution ………………………....up to 3840*2160/30Hz

Support video color format …………………………..…………….24bit/deep color 8/10/12bit

Support audio format……………….DTS-HD/Dolby-trueHD/LPCM7.1/DTS/Dolby-AC3/DSD

Max bandwidth…………………………………………………………………………….320MHz

Max baud rate……………….…….………………….…………………………………..3.2Gbps

Input/Output TMDS signal ………….…………………………..…………0.5~1.5Volts p-p(TTL)

Input/Output DDC signal ……………………………………………..………… 5Volts p-p (TTL)

Input cable distance..…... ……………………….……≤15m AWG26 HDMI 1.4standard cable 12m-4K

Output cable distance…………………………….…...≤20m AWG26 HDMI 1.4 standard cable  15m-4K

Max working current……………………………………………………………………….....500mA

Power adapter format..Input: …………….....AC (50HZ, 60HZ) 100V-240V; Output: DC5V/1A

Operating Temperature range……..…………….………………………………… (-15 to +55℃)

Operating Humidity range………………………….….……….5 to 90%RH (No Condensation)

Dimension (L x W x H)……………………………….………………………128/53/20 (mm)

Weight…..………………………………………………………..…….………………………120g