Technology made tough
The Omnii XT15 comes with the option of Windows® CE 6.0 or Windows® Embedded Handheld 6.5 operating systems, both of which integrate seamlessly to automate key processes and boost productivity in real-time.
Field-upgradeable adaptability
Omnii XT15 is always fit for purpose, so you can configure it the way you want and later bolt on what you need. This allows for future-proof flexibility as hardware can be reconfigured – and not replaced – saving your business up to 30% on lifetime total cost of ownership.
Real-world practicality
Built with the new Texas Instruments® OMAP 3 microprocessor and a Zebra-designed Custom ASIC architecture, Omnii XT15 delivers industry-leading performance and efficiency with an extended battery life of up to 20 hours.
Optimized ergonomics
Ergonomics are crucial to ensuring mobile workers are efficient and effective on their jobs. The Omnii XT15 features a balanced construction that is perfectly weighted for comfort, practicality and Natural Task Support. Furthermore, Omnii XT15 is equipped with software and transflective touch screens that enable a friendly user interface.
The right mobile device for different cold chain environments with Chiller and Arctic models
The condensation-resistant Chiller model is built for -4° F/-20° C environments, while the condensation-free Arctic model is ideal in -22° F/-30° C freezers and for workers moving between cold and warm environments. Both models offer frost-free scanning technology — a heated scan window that prevents internal fogging to ensure successful scanning in condensing environments. Both models also offer specialized keyboards that are tested and proven to overcome ice buildup and prevent keys from freezing.
The ultimate industrial handheld for hazardous environments
The Omnii XT15ni is UL-certified to be non-incendive, providing mobile workers with a rugged handheld device that safely operates in hazardous areas found in pharmaceutical, oil & gas, utilities, chemical and various manufacturing applications.
Note:
PHYSICAL CHARACTERISTICS
Dimensions (HxWxD): 8.74 in. L x 3.94 in. W x 1.77” D (222 mm L x 100 mm W x 45 mm D)
Weight: 1.34 lbs./610 g (basic unit with battery)
Keyboard Options: 59-key full alpha numeric
Power: PowerPrecision Lithium ion battery 5000 mAh
Display: 3.7” VGA (640 x 480) Transflective Color/Touch Display; Touchscreen: Extreme Duty option
Audio: Integrated microphone and speaker; high volume 95dBA beeper; optional push-to-talk speaker; vibration feedback
PERFORMANCE CHARACTERISTICS
CPU: TI OMAP 3, 800 MHz
Operating System: Windows® CE 6.0
Memory: 512 MB RAM and 1GB Flash
Bundled Applications: Windows CE 6.0: Internet Explorer Embedded
Terminal Emulation: TekTerm; Wavelink
Additional Software: NetMotion Mobility XE VPN; Mobile Control Center (MCC); Kiosk Mode; Total Recall/TweakIt/Dr. Debug
BAR CODE SCANNER OPTIONS
SE4500 1-D/2-D Standard Range Imager
ACCESSORIES
Switchable Keyboard, Integrated 1-D, 2-D and AutoRange Scanners, Desktop Docking Station, 6-Slot Spare Battery Charger, Vehicle Cradle, Carry Accessories. For a complete list of accessories, visit www.zebra.com/omniixt15.
USER ENVIRONMENT
Operating Temp.: -20°C to +50°C / -4°F to +122°F
Storage Temp.: -40°C to +60°C / -40°F to +140°F
Humidity: 5% to 95% non-condensing
Sealing: IP67, IP65, IEC 60529
Drop Spec: Multiple 6.5 ft./2 m drops to polished concrete
Integrated Sensors: Motion (accelerometer); digital compass
ESD: +/- 8kV contact, +/- 15kV air discharge
WIRELESS DATA COMMUNICATIONS
WLAN: IEEE 802.11a/b/g/n, CCX v4, 802.1X, WPA / WPA2-Enterprise & Shared Key, FAST-MSCHAPv2; LEAP; PEAPv0-MSCHAPv2; PEAPv1-GTC; TLS, 64/128 WEP, AESCCMP, TKIP
WPAN: Bluetooth® V2.0 + EDR
REGULATORY
Worldwide Safety, EMC, RF, Laser approvals; CE Mark; E Mark (vehicle cradles); RoHS compliant; WEEE compliant; REACH compliant
WARRANTY
Subject to the terms of Zebra's hardware warranty statement, the Omnii XT15 is warranted against defects in workmanship and materials for a period of 1 (one) year from the date of shipment. For complete warranty statement, go to: http://www.zebra.com/warranty
SERVICES AND SUPPORT
Service from the Start Primary: A unique service that covers normal wear and tear as well as accidental damage to internal and external components. Includes a collection option with pre-paid ground freight on return shipments.