DT313C with Internal Battery Pack

The DT313C Rugged Mobile Tablet features the integration of a 13.3" full-HD capacitive touch screen, a high performance, energy efficient Intel® Celeron® Dual Core processor, and a full-slot smart card reader within a slim, durable package. With built-in Wi-Fi and Bluetooth connection as well as options for RFID reader, and front and back camera modules, this tablet offers seamless information capture for instant transmission on the sales floor, classroom, and in the field. With its large, vivid display, the DT313C shows a wider working area and detailed application interface to enhance user experience and workflow.

Manufacturer Part Number
313C-7PB-373
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SYSTEM

  • CPU
    • Intel® Celeron®, 1.4GHz
  • RAM
    • Up to 16GB DDR3L
  • Storage
    • 32GB to 512GB flash
  • Operating System
    • Microsoft® Windows® Embedded Standard 7, 7 Professional, Embedded 8 Standard or 8.1 Pro Industry
  • Display
    • 13.3” LED-backlight screen with capacitive touch
  • Display Resolution
    • 1920 x 1080 (Full-HD)
  • Network Interface
    • Wi-Fi 802.11ac, 2.4GHz/ 5GHz dual band; Bluetooth 4.0 LE
  • Trusted Platform Module
    • TPM 1.2 support
  • Control Switch and Button
    • 1 power button, 1 programmable button and 1 Wi-Fi switch
  • Indicator
    • 1 power/ battery status LED
  • Microphone
    • Microphone with DSP for video conference call
  • Speaker
    • 2W built-in speaker
  • SD Slot
    • 1 full size SD card slot
  • Fan/ Fanless
    • Fan
  • I/O PORTS
  • USB 3.0 Port
    • 1
  • Headphone-out
    • 1
  • Microphone-in
    • 1
  • DC-in
    • 1
  • Smart Card Reader
    • Full-slot, reads ISO 7816 T=0, T=1; 1.8/3/5V smart card
MECHANICAL AND ENVIRONMENTAL
  • AC/DC Adapter
    • Input: 100 – 240V AC; Output: 19V DC, 3.42A
  • Battery Pack
    • Internal 14.8V, 1880mAh/ Optional: External 14.8V, 1850mAh
  • Enclosure
    • ABS + PC plastics
  • Stylus
    • Yes, capacitive touch stylus
  • Protective Grips
    • Rubber bumpers on each corner with handstrap for handling protection
  • Dimensions (H x W x D)
    • 8.5 x 13.5 x 0.75 in/ 216 x 344 x 18.9mm
  • Weight
    • 3.31 lbs/ 1.5 kg
  • Water and Dust Resistance
    • IP54 front panel
  • Regulatory
    • FCC Class B, CE, RoHS compliant
  • Temperature
    • Operation: 0°C – 40°C; Storage: -20°C – 60°C
  • Humidity
    • 0% – 90% non-condensing
MAJOR OPTIONS SPECS
FRONT AND BACK CAMERA
  • Sensor
    • Front: 1/5” CMOS, 2M sensor
    • Back: 1/4” CMOS, 5M sensor with LED flash
  • Resolution
    • Front: Support up to 1600 x 1200 pixels still image
    • Back: Support up to 2594 x 1944 pixels still image
  • Automatic Image Control
    • Automatic white balance, automatic gain control, and automatic exposure control
  • Focusing Type
    • Auto focus
  • Focus Distance
    • 3.94 in (10cm) ~ ∞
RFID READER
  • Frequency
    • 13.56MHz ±7KHz
  • Modulate Mode
    • FSK
  • Reading Range
    • Within 1.18inch (30mm)
  • Protocol
    • ISO standard 15693, 14443A(B) & 18000-3 mode-1
MOBILE BROADBAND
  • 3G module for HSPA+/HSPA/UMTS and EDGE/GPRS/GSM