Color LaserJet Enterprise flow M880z+ NFC/Wireless Direct MFP Printer (D7P71A)

This top-of-the-line enterprise MFP helps streamline workflows and accelerate document tasks—with advanced finishing options and file sharing. Give users simple, direct access to this MFP through mobile printing and touch-to-print capabilities.

Boosting productivity and simplifying workflows across your business—with an MFP that fits your organization’s budget.

Manufacturer Part Number
D7P71AR#BGJ
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Functions :Functions :

  • Print, copy, scan, fax

Multitasking supported : Yes

Printing specifications : Print speed black:: Normal: Up to 45 ppm 1 
Print speed color:: Normal:Up to 45 ppm 1 
First page out (ready): Black: As fast as 8 sec
Color: As fast as 8 sec
(Exact speed varies depending on the system configuration, software application, driver and document complexity.)
Duty cycle (monthly, A4): Up to 200,000 pages (print) 5 
Recommended monthly page volume: 5000 to 25,000 (print); 26,750 to 44,600 (scan)
Print technology : Laser
Print quality black (best) : Up to 1200 x 1200 dpi
Print quality color (best) : Up to 1200 x 1200 dpi
Print languages :
  • HP PCL 6
  • HP PCL 5
  • HP postscript level 3 emulation
  • PDF

Display :
  • 8" SVGA 800 x 600 dpi resolution capacitive-touch display with gesture support and extended keyboard

Processor speed : 800 MHz
Automatic paper sensor : Yes
Replacement cartridges: HP 827A Black LaserJet Toner Cartridge (29,500 pages) CF300A
HP 827A Cyan LaserJet Toner Cartridge (32,000 pages) CF301A
HP 827A Yellow LaserJet Toner Cartridge (32,000 pages) CF302A
HP 827A Magenta LaserJet Toner Cartridge (32,000 pages) CF303A
HP 828A Black LaserJet Imaging Drum (30,000 pages) CF358A
HP 828A Cyan LaserJet Imaging Drum (30,000 pages) CF359A
HP 828A Yellow LaserJet Imaging Drum (30,000 pages) CF364A
HP 828A Magenta LaserJet Imaging Drum (30,000 pages) CF365A 6 

Connectivity : HP ePrint capability : Yes
Mobile printing capability: HP ePrint, Apple AirPrint™, Mopria-certified, Mobile Apps, Wireless Direct printing 4 
Wireless capability :
  • Yes, NFC/Wireless

Connectivity, standard :
  • 2 Hi-Speed USB 2.0 Host
  • 1 Hi-Speed USB 2.0 Device
  • 1 Gigabit Ethernet 10/100/1000T Network
  • 1 Foreign Interface
  • 1 Hardware Integration Pocket (HIP)
  • 2 Internal USB Host
  • 1 Fax

Network ready : Standard (built-in Gigabit Ethernet); Included Touch to Print and Wireless Direct
Connectivity, optional :
  • HP Jetdirect ew2500 802.11b/g Wireless Print Server J8021A
  • HP Jetdirect 2700w USB Wireless Print Server J8026A

Minimum system requirements:
  • Windows 10, Windows 8, Windows 7 SP1+, Windows Vista, Windows Server 2003 (SP1+), Windows Server 2008, Windows Server 2008 R2 (64 bit), Windows Server 2012 (64-bit), Windows XP (SP2+)
  • CD-ROM or DVD drive, or Internet connection
  • Dedicated universal serial bus (USB 1.1 or 2.0), or network connection
  • 200 MB available hard disk space
  • Operating system compatible hardware system requirements see http://www.microsoft.com

  • Mac OS X v10.6.8, OS X 10.7.5 Lion, OS X 10.8 Mountain Lion
  • 1 GB of available hard-disk space
  • CD-ROM or DVD drive, or Internet connection
  • Dedicated universal serial bus (USB 1.1 or 2.0), or network connection (Operating system compatible hardware system requirements see apple.com)

Compatible operating systems: Windows 10 (32-bit/64-bit), Windows 8 (32-bit/64-bit), Windows 7 (32-bit/64-bit), Windows Vista (32-bit/64-bit), Windows XP (SP2 or higher) (32-bit/64-bit), Windows Server 2012 (64-bit), Windows Server 2008 (32-bit/64-bit), Windows Server 2008 R2 (64-bit), Windows Server 2003 (SP1 or higher) (32-bit/64-bit), Mac OS X version 10.6.8, 10.7.5 Lion, 10.8 Mountain Lion. For the latest operating system support see: Air Print (http://support.apple.com/kb/ht4356)
Android (http://www.android.com/)
Citrix and Windows Terminal Services (http://www.hp.com/go/upd)
HP ePrint Software Driver (http://www.hp.com/go/eprintsoftware)
Linux (http://www.hplip.net)
Novell (http://www.novell.com/iprint)
SAP device types (http://www.hp.com/go/sap/drivers)
SAP Print (http://www.hp.com/go/sap/print)
UNIX (http://www.hp.com/go/unix)
UNIX JetDirect (http://www.hp.com/go/jetdirectunix_software)
(Windows Installer has the same Operating System support as the printer driver except the following: Windows XP (SP3 or higher) (32-bit only); Windows Server 2003 (SP2 or higher) (32-bit only); Windows Vista Starter not supported in Driver nor Installer; HP Software Installer CD for Windows - The HP PCL 6 discrete driver and .NET 3.5 SP1 are installed for Windows operating systems along with other optional software. .NET 4.0 is included in Windows 8/Server 2012; HP Software for Mac is no longer included on the CD, but can be downloaded from hp.com - the Mac driver and Mac Utility are installed for Mac operating systems.)

Memory specifications : Memory, standard : 2.5 GB (system memory)
Maximum memory: 2.5 GB (system memory)
Hard disk :
  • Standard, minimum 320 GB HP High-Performance Secure Hard Disk (AES 256 hardware encryption or greater)


Paper handling :Paper handling input, standard :
  • 100-sheet multipurpose tray
  • 500-sheet input tray
  • 1500-sheet input tray
  • 2000-sheet input tray

Paper handling output, standard :
  • 500-sheet face-down bin

Paper handling output, optional :
  • Stapler/Stacker
  • Booklet Maker with 2/3 Hole Punch

Maximum output capacity (sheets) : Up to 3000 sheets (75 g/m² media) with an optional output device.
Duplex printing :
  • Automatic (standard)

Finished output handling :
  • Sheet feed; Staple; hole punch; fold; fold and stitch (only available with an optional finisher attached)

Media sizes supported :
  • Tray 1: Letter, Letter-R, Legal, Executive, 11 x 17, 8.5 x 13, 12x18, Statement, 4 x 6 Index card, 5 x 7 Index card, 5 x 8 Index card, 3 x 5 Index card, Envelopes: #9, #10, Monarch
  • Tray 2: Letter, Letter-R, Legal, Executive, Ledger (11x17), 8.5x13
  • Trays 3+: Letter

Media sizes, custom : Tray 1: 3 x 5 to 12.6 x 18 in; Tray 2: 5.8 x 8.3 to 11.7 x 17 in
Media sizes, custom : Tray 1: 76.2 x 127 to 320 x 457.2 mm; Tray 2: 148 x 210 to 297 x 432 mm; Tray 3, 4: 210 x 297 mm
Media types : Cut sheet paper, labels, transparencies, glossy paper, glossy film, photo media, tough paper, envelopes
Media weight, supported : Tray 1, 2: 16 to 58 lb; Tray 3, 4: 16 to 32 lb

Scanner specifications : Scanner type : Flatbed, ADF
Scan file format : Digital Send: PDF, JPEG, TIFF, MTIFF, XPS, PDF/A, TEXT (OCR), Unicode TEXT (OCR), RTF (OCR), Searchable PDF (OCR), Searchable PDF/A (OCR), HTML (OCR), CSV (OCR); Scan to easy access USB: PDF, JPEG, TIFF, MTIFF, XPS, PDF/A, TEXT (OCR), Unicode TEXT (OCR), RTF (OCR), Searchable PDF (OCR), Searchable PDF/A (OCR), HTML (OCR), CSV (OCR); Print from easy access USB: PDF, PS, Print Ready files (.prn, .pcl, .cht)
Scan resolution, optical : Up to 600 dpi
Scan size (flatbed), maximum : 297 x 432 mm
Scan size (ADF), maximum : 297 x 432 mm
Scan size (ADF), minimum : 147 x 68 mm
Scan speed (normal, A4): Up to 70 ppm (b&w), up to 68 ppm (color)
Duplex ADF scanning : Yes, single pass duplexing ADF
Automatic document feeder capacity : Standard, 200 sheets (20 lb, 75 g/m²)
Digital sending standard features :
  • Scan to e-mail; Save-to-Network Folder; Scan to SharePoint; Save-to-USB drive; Send to FTP; Send to LAN Fax; Send to Internet Fax; OCR; Local Address Book; SMTP over SSL

File formats, supported :
  • Digital Send: PDF, JPEG, TIFF, MTIFF, XPS, PDF/A, TEXT (OCR), Unicode TEXT (OCR), RTF (OCR), Searchable PDF (OCR), Searchable PDF/A (OCR), HTML (OCR), CSV (OCR)
  • Scan to easy access USB: PDF, JPEG, TIFF, MTIFF, XPS, PDF/A, TEXT (OCR), Unicode TEXT (OCR), RTF (OCR), Searchable PDF (OCR), Searchable PDF/A (OCR), HTML (OCR), CSV (OCR)
  • Print from easy access USB: PDF, PS, Print Ready files (.prn, .pcl, .cht)

Scan input modes :
  • Copy, scan-to-email, scan to network folder, scan to USB, save to device


Copier specifications : Copy speed (normal): Black: Up to 45 cpm
Color: Up to 45 cpm 2 
Copy resolution (black text) : Up to 600 x 600 dpi
Copy resolution (color text and graphics) : Up to 600 x 600 dpi
Copy reduce / enlarge settings : 25 to 400%
Copies, maximum : Up to 9999 copies

Fax specifications : Faxing : Yes
Fax transmission speed: 3 sec per page 3 
Fax memory : Incoming fax can be stored to disk
Fax resolution : Up to 300 x 300 dpi
Speed dials, maximum number : Up to 100 (each can contain 100 numbers)
Broadcast locations : 100

Power and operating requirements : Power : 110-volt input voltage: 110 to 127 VAC (+/- 10%), 60 Hz (+/- 2 Hz), 10.5 A; 220-volt input voltage: 220 to 240 VAC (+/- 10%), 50 Hz (+/- 2 Hz), 5.5 A (Not dual voltage, power supply varies by part number with # Option code identifier)
Power consumption: 1100 watts (Printing), 1100 watts (Copying), 80 watts (Ready), 8.0 watts (Sleep), 1.2 watt (Auto-Off), 0.4 watts (Off) 7 
Energy efficiency :
  • ENERGY STAR® qualified
  • Blue Angel

Operating temperature range : 15 to 30ºC
Operating humidity range : 10 to 80% RH
Acoustic power emissions (ready): 5.0 B(A) 8 
Acoustic pressure emissions bystander (active, printing): 54 dB(A) 8 

Dimensions and weightt : Minimum dimensions (W x D x H): 27.7 x 25 x 47.2 in
Maximum dimensions (W x D x H): 39.4 x 31.5 x 47.2 in
Weight: 337 lb
(Weight varies with output devices.)
Package weight : 175.33 kg

What's included : What's in the box: HP Color LaserJet Multifunction Printer
Black, Cyan, Magenta, and Yellow HP Color LaserJet Drums
Black, Cyan, Magenta, and Yellow HP Color LaserJet Toner Cartridges
CD with software drivers and documentation
Documentation (Hardware Install Guide)
Power cord
HP Jetdirect Gigabit Ethernet Print Server (embedded)
100-sheet multipurpose tray 1
500-sheet input tray 2
Automatic duplexer (built-in)
Encrypted Hard Drive: 3500 high capacity sheet paper input
Fax
Fax cable
NFC/direct print kit
Cable included : No, please purchase USB cable separately
Software included :
  • HP PCL 6 Discrete Printer Driver
  • Mac SW Link to Web (Mac Installer)
  • Windows Installer

Warranty : One-year, next-business day, onsite warranty