Dragon Bluetooth Wireless Headset

The Dragon Bluetooth wireless headset is specifically designed to meet Nuance's highest performance and quality standards for the most optimized and highest level of accuracy when using Dragon speech recognition products. This Bluetooth headset will allow you to wirelessly dictate to your computer while enabling you to maintain a consistent distance between your mouth and the microphone. 

  • Incredibly fast and easy to setup - headset and dongle pre-paired out-of-the-box
  • Separate power slide switch and volume button, with single multifunction/call/mic button for easy, intuitive use
  • Universal and highly comfortable design, adjustable to left or right ear
  • Up to 33 feet (10 m) range
  • Up to 10 hours talk time
  • Includes USB Bluetooth adapter for plug-and-play computer connectivity
  • Includes convenient USB cable for convenient charging


With Dragon's ability to support multiple microphone sources for each profile, it is very simple to switch between different microphones, whether you want to use a specific microphone at home, or would like to be untethered at work, school or on-the-go. Dragon keeps your preferences, voice adaptations and customizations all within a single profile, regardless of which microphone you use -- so its most convenient for you to own and use different microphones.

And, with a Dragon Bluetooth wireless headset, it’s easier than ever to go wireless!

Manufacturer Part Number
HS-BLUE-SG1
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Bluetooth version: Headset: Bluetooth V3.0,  Adapter: Bluetooth V2.1+EDR

Bluetooth profiles: Headset, Hands free, A2DP, AVRCP

Operating distance: 10 meters

Headset talk time: Approximately 10 hours

Headset standby time: Approximately 200 hours

Headset charging time: Approximately 2 hours