BIZ 2400 Headset

JABRA BIZ 2400 SERIES

THE WORLD’S BEST CONTACT CENTER HEADSET

The Jabra Biz 2400 was developed with one goal in mind: to be the world’s best corded contact center headset, delivering both best in class noise cancellation and acoustic shock protection, as well as the industry’s only unbreakable 360 swiveling boom and Kevlar-reinforced cord. Available in a variety of wearing styles.

THE WORLD’S BEST CONTACT CENTER HEADSET

Jabra’s Biz 2400 was designed with one goal in mind: to be the world’s best corded contact center headset. Ultra Noise Canceling microphones ensure in-the-room call clarity. Hand-made Neodymium speakers deliver the maximum frequency response – from narrow band to IP wideband telephony and multimedia. Kevlar reinforced cords, gold plated contacts, and an unbreakable FreeSpinTM boom en- sure it stands up to the most demanding environments.

MAKE SURE YOUR CUSTOMER ONLY HEARS ONE AGENT AT A TIME

How your agents sound to your customers impacts how your brand is perceived – so giving your agents the tools to make them and your brand look good is smart business. Jabra’s Biz 2400 is designed to deliver best-in-class audio performance, no matter how loud your contact center is. Ultra Noise Canceling microphones filter out ambient noise so only your agent’s voice comes through. The flexible boom tip ensures ideal microphone placement. And Peak- StopTM technology ensures loud sounds are clipped off before they can hurt your agents’ ears. The result is crystal clear conversations – and a great customer experience.

BUILT TO KEEP WORKING – NO MATTER HOW MUCH PUNISHMENT IT TAKES

Jabra’s Biz 2400 is built to keep working, no matter what your office throws at it. Only the Biz 2400 has features like Kevlar reinforced cords, gold plated contacts, and an unbreakable FreeSpin boom that ensure it can stand up to the most demanding environments.

COMFORT MEANS PRODUCTIVITY

A comfortable agent is a productive agent – so being able to personalize the headset you’re supposed to be wearing all day is critical. This means the Jabra Biz 2400’s attention to comfort is an important productivity tool. Features like soft ear cushions, a fully adjustable headband, and a variety of wearing styles allow agents to fit the Biz 2400 to their unique wearing style – which means it stays on their heads longer.

EASY INTEGRATION WITH EXISTING TELECOM SYSTEMS

No matter which phone system you’re using, Jabra’s Biz 2400 series headsets will seamlessly integrate into your workflow. With over 20 different models available in a variety of wearing styles that feature either a Quick Disconnect (QD) or USB connector, the Jabra Biz 2400 is a smart choice no matter what telecom system you’re using.

Manufacturer Part Number
2409-820-119
EAN/UPC
0706487015734,706487015734
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connectivity

Connectivity:
QD
Quick Disconnect (QD) option, which requires an additional cord.

Usage:

  • Works with WIFI phones
  • Works with DECT phones
  • Designed to optimize the experience of using a Unified Communications client
  • Connects to a PC and can be used to stream music/sound and for voice calls
  • Works with traditional desk phones
Control Center: No
Control center is not supported by this device

Speakers

Frequency Response: Narrowband
Speakers with a narrowband frequency response are capable of producing sound in a range well suited for traditional analog phone lines

Noise Protection:
Peakstop™
Peakstop™ - Eliminates potentially harmful sound spikes

Digital Signal Processing: No
This device does not utilize DSP (Digital Signal Processing)

Listening Mode: Two ears
Offers stereo sound through two speakers (look for Duo or Stereo)

Microphone

Microphone Type: Noise Canceling
Enhances call clarity by eliminating background noise from the office.

Microphone Sensitivity: Standard (E-STD)
Standard (STD) variation microphone sensitivity is comparable to a normal telephone receiver and is used in most telephone devices.

Boom Arm Type: Flex
Noise-cancelling microphone with excellent noise reduction - great for open, loud office environments. The boom arm can be adjusted to the user.

Mute function: No
There is no option to "mute/unmute" a conversation directly from the device

Noise Protection: Peakstop™
Peakstop™ - Eliminates potentially harmful sound spikes

Design

Wearing Style: Headband
A headband is a fully adjustable, over-the-head wearing style

Ear Cushion Type: Leatherette S
Small (S) leatherette ear cushions

Remote Call Control

Jabra PC Suite: No
This device does not have Jabra PC Suite