USB/Mini-phone Audio Data Transfer Cable

USB Audio Interface

iMic lets Mac and PC users add stereo input and output to USB computers — even computers that lack audio-in or -out ports.

iMic allows you to connect microphones and other input devices to your iBook, PowerBook, PowerMac or other Mac or PC systems. All you need is a USB port. iMic supports both mic and line level inputs via a selectable switch, and provides a line-level output for connecting speakers or headphones.

iMic shines as the essential tool for converting your vinyl LP and tape collection into MP3s and CDs. Digitizing records and tapes through iMic directly from your turntable or tape deck is super easy. Use your own favorite recording software, or use our software for free. For Mac users, we provide Final Vinyl as a free download. Final Vinyl is designed specifically for converting your vinyl collection to digital. It comes with advanced features such as waveform-based cue editing, and 10-band EQ, and even includes a special RIAA filter that properly equalizes LPs without having to connect your turntable to a pre-amp. For PC users, we suggest the popular open-source, full-featured recording application, Audacity. (Mac and Linux/Unix versions are also available.)

Use iMic to make your own recordings, too. It's great for home studio recording and podcasting. Plug microphones and musical instruments directly into iMic. iMic is compatible with modern hardware to provide the perfect solution for sound recording in almost any audio application, including GarageBand, iMovie, and Final Cut Pro.

Manufacturer Part Number
GC16035-2
EAN/UPC
0685387410071,685387410071
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Audio Input: 1/8" (3.5 mm) stereo line/mic-level
  • Audio Output: 1/8" (3.5 mm) stereo line-level
  • Computer Interface Plug: Type A USB
  • Hardware Control: Slider switch to select mic or line level
  • Height: 0.5 in. (1.27 cm)
  • Diameter: 2 in. (5.08 cm)
  • Weight: 2 oz. (56.7 g)
  • Cable Length: 18 in. (45.7 cm)