Brilliance Two-in-One LCD Monitor

Dual monitor productivity

seamless experience


Increase your productivity and reclaim your workspace. The light footprint provides a clutter-free design to clear up your desktop. With an ultra-thin border, the two displays can be combined almost seamlessly for one large display.

Manufacturer Part Number
19DP6QJNS
EAN/UPC
0609585244184,609585244184,8712581727604
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Picture/Display

  • LCD panel type: AH-IPS LCD
  • Backlight type: W-LED system
  • Panel Size: 19 inch x 2 / 48.0 cm x 2
  • Effective viewing area: 374.87 (H) x 299.83 (V)
  • Aspect ratio: 5:4
  • Optimum resolution: 1280 x 1024 @ 60Hz
  • Response time (typical): 14 ms
  • SmartResponse (typical): 5 ms (Gray to Gray)
  • Brightness: 250 cd/m²
  • Contrast ratio (typical): 1,000:1
  • SmartContrast: 20,000,000:1
  • Pixel pitch: 0.293 x 0.293 mm
  • Viewing angle: 178º (H) / 178º (V), @ C/R > 10
  • Picture enhancement: SmartImage
  • Display colors: 16.7 M
  • Scanning Frequency: 30 - 83 kHz (H) / 56 - 76 Hz (V)
  • MHL: 720p @ 60 Hz
  • sRGB

Connectivity
  • USB: 1st display: USB 2.0 x 2, 2nd display: USB 2.0 x 2
  • Signal Input: 1st display: VGA (Analog) x 1, DisplayPort x 1; 2nd display: VGA (Analog) x 1, MHL-HDMI x 1
  • Sync Input: Separate Sync, Sync on Green
  • Audio (In/Out): HDMI / DP audio out

Convenience
  • User convenience: SmartImage, Input, Brightness, Menu, Power On/Off
  • Control software: SmartControl Premium
  • OSD Languages: Brazil Portuguese, Czech, Dutch, English, Finnish, French, German, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Simplified Chinese, Spanish, Swedish, Traditional Chinese, Turkish, Ukranian
  • Other convenience: Kensington lock
  • Plug & Play Compatibility: DDC/CI, Mac OS X, sRGB, Windows 8.1 / 8 / 7

Stand
  • Height adjustment: 130 mm
  • Folding angle: 0~22.5 degree (for each display)

Power
  • ECO mode: 15.4 W (typ.)
  • On mode: 20.34 W (typ.) (EnergyStar 6.0 test method)
  • Standby mode: < 0.5 W (typ.)
  • Off mode: < 0.3 W (typ.)
  • Power LED indicator: Operation - White, Standby mode- White (blinking)
  • Power supply: 100-240VAC, 50-60Hz, External

Dimensions
  • Product with stand (mm): 773 x 489 x 242 mm
  • Product without stand (mm): 773 x 333 x 37 mm
  • Packaging in mm (WxHxD): 899 x 565 x 280 mm

Weight
  • Product with stand (kg): 7.14 kg
  • Product without stand (kg): 5.04 kg
  • Product with packaging (kg): 11.39 kg

Operating conditions
  • Temperature range (operation): 0°C to 40°C °C
  • Temperature range (storage): -20°C to 60°C °C
  • Relative humidity: 20%-80 %
  • Altitude: Operation: +12,000ft (3,658m), Nonoperation: +40,000ft (12,192m)
  • MTBF: 30,000 hour(s)

Sustainability
  • Environmental and energy: EnergyStar 6.0, EPEAT Silver, RoHS
  • Recyclable packaging material: 100 %
  • Specific Substances: PVC / BFR free housing, Mercury free, Lead free

Compliance and standards
  • Regulatory Approvals: CE Mark, FCC Class B, SEMKO, cETLus, CU-EAC, EPA, WEEE, CCC, CECP, PSE, KC, ICES-003, VCCI, BSMI, TUV/ ISO9241-307, CB, TCO 6.0

Cabinet
  • Front bezel: Black / Silver
  • Rear cover: White
  • Foot: Black / Silver
  • Finish: Texture