3500-Lumen Interactive Widescreen Ultra Short Throw Projector w/ Touch Module and Wall Mount
The UM351Wi-TM interactive projector brings collaboration to both classrooms and conference rooms alike. Together with a PC or Mac, the teaching tool will increase students’ attention and interaction within the classroom, increasing their retention of subject matter. This bundle includes the 3500-lumen UM351W ultra short throw projector, NP03Wi interactive module and dual stylus pens, NP01TM touch module and NP04WK1 wall mount kit. The UM361Xi-WK1 delivers an extremely short throw distance, the ability to use multiple pens along with touch capability to bring interactivety to a new level. The UM351W is able to mount on the wall directly above the screen using the NP04WK1. Features of the projector include a powerful 20W speaker, closed captioning, RJ-45, wireless LAN (optional), dual HDMI, VGA and a microphone input to amplify the presenter’s voice. Includes DisplayNote Free Presenter License
Note:
Optical
Display Technology : 0.59" LCD w/ MLA
Light Output(Lumens) : 3500
Resolution :
Native : WXGA 1280 x 800
Maximum : WUXGA 1920 x 1200
Contrast Ratio (up to) : 4000:1
Lamp Type : 255W AC
Lamp Life (up to) : 3800 hours normal / 6000 hours eco
Screen Size (diagonal) : 58 to 110 in. / 1.47 to 2.79m
Throw Ratio : 0.36 to 1
Projection Distance : 1.47 to 2.8 ft. / 0.45 to 0.85m
Projector Angle : 49.2°
Lens :
Zoom : 1 to 1.4
Focus : Manual
F number, fnumber : F=1.8
Keystone Correction : +/- 10° horizontal, +/- 10° vertical
Signal Compatibility/Connectivity
Synchronization Range :
Horizontal (Analog/Digital) : 15-100 kHz
Vertical (Analog/Digital) : 50-120 Hz
Supported Video Standards : NTSC, NTSC4.43, PAL, PAL-M, PAL-N, PAL 60, SECAM
SD/HD Video Signal Compatibility : 480i, 480p, 576i, 576p, 720p, 1080i, 1080p
PC Signal Compatibility : VGA, SVGA, XGA, WXGA, WXGA+, SXGA, SXGA+, UXGA
Macintosh Compatibility : Yes
Input/Output Terminals :
RGB1(analog) : VGA 15-pin D-sub, Component video using ADP-CV 1E adapter
RGB2(digital) : HDMI/HML w/HDCP
RGB3(digital) : HDMI w/HDCP
RGB4(digital) : USB A Type
Video 1 : RCA
Audio 1 : 1/8 in. stereo
Audio 2 : L/R RCA (shared by video sources)
Monitor out : VGA 15-pin D-sub
Audio out : Yes (variable)
Microphone : 1/8 in. stereo
Audio : 20W speaker
External Control : RS-232, IR, Wired LAN, DDC/CI, USB, Wireless LAN (optional)
Sync Compatiblity : Separate Sync / Composite Sync / Sync on G
Networking : RJ-45 Monitoring
Electrical
Power Requirements : 100-240V AC, 50/60 Hz
Input Current : 3.8A/1.6A
Power Consumption (Normal/ECO Mode/Standby/Standby Power Saving) : 337W / 221W / 8W / 0.2W
Mechanical
Installation Orientation : Floor/Front, Floor/Rear, Ceiling/Front, Ceiling/Rear
Dimensions (WxDxH) : 16.9 x 23.3 x 4.4 in. / 429 x 592 x 112mm
Net Weight : 12.4 lbs. / 5.6 kg
Fan Noise : 38 dB normal / 28 dB eco
Regulations : USA UL 60950-1 FCC Class B, C-UL CSA 60950-1 ICES-003 Class B
Environmental
Operating Temperature : 41-104°F / 5-40°C
Humidity : 20-80% non-condensing
Storage : -4-122°F / -20-50°C
Limited Warranty
2 years. Lamp warranty is 1 year or 500 hours, whichever comes first.
Additional Features