The LightStream PJD5155 makes a big statement with its elegant style and price defying audiovisual performance. Its curvaceous design, which includes a tactile keypad and non-slip foot pads, also presents an intuitive and user-friendly interface. Exclusive SuperColor™ and SonicExpert™ technologies provide some of the best visual and audio performance in their class. The PJD5155 boasts HDMI connectivity for convenient single-cable transfer of image & sound, plus a standard resolution 4:3 SVGA (800 x 600) resolution. The 3,200-lumen lamp with a 15,000:1 contrast ratio, delivering clear and bright images for small to medium meeting rooms or classrooms. Supporting 2 x VGA, Composite Video, S-Video, and 1 x VGA output, as well as Audio in/out, Mini USB and RS232, this projector has flexible connectivity with analog-based equipment. DynamicEco™ further reduces power consumption by up to 70% and extends the lamp life by up to 10,000 hours.
Note:
Display
Type: TI DMD 0.55 » 2xLVDS SVGA Type-450 DMD
Resolution: 800x600
Lens: Digital Zoom: 0.8X~2.0X
Size: 30 - 300 inch
Throw Distance: 1.0m - 8.0m
Lamp Type: 190W
Lamp Life: 5,000 hours / 6,000 hours (Eco mode) / 10,000 hours (DynamicEco Mode)1
Brightness: 3200 ANSI Lumens
Contrast Ratio: 2400:1, 15000:1 (DynamicEco Mode)
Keystone Correction: Vertical: +40~-40°, (Manual)
Aspect Ratio: 4:3
Color Depth: 1.07 Billion Colors (30 bits per color)
Optical Offset: 100%+/-5%
Audio: Speakers: 2W x 1
Input Signal: Analog: NTSC: NTSC M (3.58 MHz), 4.43MHz PAL: PAL (B, D, G, H, I, M, N, 60) SECAM: SECAM (B, D, G, K, K1, L) SD: 480i and 576i ED: 480p and 576p HD: 720p,1080i, 1080p
Compatibility
PC: Analog, 800x600@60Hz (native)
Mac: Analog, 800x600@60Hz (native)
Connector
RGB Input: VGAx2
RGB Output: VGAx1
Composite Video: RCA-1 x1
S Video: Mini-Din 4 pin (x1)
Component Video: Share with RGB x2
Digital: HDMI 1.4a x 1
Audio: 3.5mm Mini-Mono Jack (x1)
USB: Mini USBx1
Power
Voltage: 100~240Vac 50/60Hz (Auto Switching)
Consumption: 265 W Max; Standby: < 0.5W
Operating Conditions: Temperature: 0°~40°C / 32°~104°F
Humidity: 10~90%, Non-Condensation
Dimensions: Physical: 316mm (width) x 103.7mm (height) x 228mm (depth)
Weight: Net: 2.1 kg
Regulations: CB, TUV-GS, UL/cUL, FCC (including ICES-003), CE,C-Tick Mexico Energy test/Registration, EAC, UkrSEPRO/EMC DOC, UL COC, TUV-S Mark(Argentina), PSB, KCC, KC, SASO, CCC WEEE, RoHS, REACH, SVHC, ErP
Package Contents: 1. Power Cord, 1.8m; 2. VGA Cable, 1.8m; 3. Remote Control with Batteries (Without Laser); 4. Quick Start Guide (one sheet version), x1; 5. ViewSonic CD Wizard (w User Manual) x 1