XED693 Speaker

Manufacturer Part Number
XED693
EAN/UPC
0847169019814,847169019814
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Power Handling: 350W MAX
Woofer / Tweeter (in.,mm): 6 X 9"(152mm X 203.2mm) /2.25"(57,1mm)/0.5 (12.7mm)
Mounting Diameter: 5.94" (151mm) x 4.75" (120.5mm)
Mounting Depth: 3.4" (87.5mm)
Frequency Response: 50Hz-18Khz +/-3dB
Sensitivity: 94dB