A large selection of power cords including input power, adapter, and jumper power cords fulfill a variety of power requirements. New locking IEC power cords feature a patented, easy to use, cord retention method for added security when used with AP8000 series Rack Power Distribution Units (PDUs).
Note:
Input
Number of Power Cords
1Maximum Height
3.0inches ( 76mm , 7.6cm )Maximum Width
16.0inches ( 406mm , 40.6cm )Maximum Depth
20.0inches ( 508mm , 50.8cm )Net Weight
9.4lbs. ( 4.26kg )Shipping weight
9.9lbs. ( 4.49kg )Shipping Height
4.0inches ( 102mm , 10.2cm )Shipping Width
18.0inches ( 457mm , 45.7cm )Shipping Depth
22.0inches ( 559mm , 55.9cm )Units per Pallet
36.0